location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu KBPC SX PL keyboard PS/2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Keyboard KBPC SX PL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K397-V116
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31566
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu KBPC SX PL keyboard PS/2 :
The long product name of Fujitsu KBPC SX PL keyboard PS/2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Keyboard KBPC SX PL
More>>>
Fujitsu KBPC SX PL keyboard PS/2:
The official description of Fujitsu KBPC SX PL keyboard PS/2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

In the world of keyboards, the road to the future is paved with ergonomic rough-surfaced keys and a clearly defined pressure point to give your fingertips a pleasant and secure feeling. The innovative and space-saving flat design of the KBPC SX from Fujitsu Siemens Computers uses the latest technology and is ideal for all standard PC applications.

Short summary description Fujitsu KBPC SX PL keyboard PS/2:
This short summary of the Fujitsu KBPC SX PL keyboard PS/2 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Keyboard KBPC SX PL, Wired, PS/2

Long summary description Fujitsu KBPC SX PL keyboard PS/2:
This is an auto-generated long summary of Fujitsu KBPC SX PL keyboard PS/2 based on the first three specs of the first five spec groups.

Fujitsu Keyboard KBPC SX PL. Connectivity technology: Wired, Device interface: PS/2

Keyboard
Connectivity technology *
Wired
Device interface *
PS/2
Mouse
Mouse included *
No
Operational conditions
Operating temperature (T-T)
15 - 32 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
473 x 175 x 40 mm
Keyboard weight
750 g
Other features
Internal
No
Compatible operating systems
Microsoft Windows 2000, Microsoft Windows XP