location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 400-AUVR internal hard drive 2.5" 2,4 TB SAS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400-AUVR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
400-AUVR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184186640 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 236539
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 11:42:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 400-AUVR internal hard drive 2.5" 2,4 TB SAS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Offers - 2.4 TB capacity to store large amount of data
  • - SAS interface delivers high data transfer speeds
  • - 10,000 RPM spindle speed ensures excellent performance
Warranty: Inherit the warranty of the Dell system OR one year hardware warranty
Long product name DELL 400-AUVR internal hard drive 2.5" 2,4 TB SAS :
The long product name of DELL 400-AUVR internal hard drive 2.5" 2,4 TB SAS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.4 TB, 2.5'', 10000K, SAS
More>>>
DELL 400-AUVR internal hard drive 2.5" 2,4 TB SAS:
The official description of DELL 400-AUVR internal hard drive 2.5" 2,4 TB SAS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Increase the storage capacity of your system with the 2.4 TB Hard Drive from Dell.

Short summary description DELL 400-AUVR internal hard drive 2.5" 2,4 TB SAS:
This short summary of the DELL 400-AUVR internal hard drive 2.5" 2,4 TB SAS data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 400-AUVR, 2.5", 2,4 TB, 10000 RPM

Long summary description DELL 400-AUVR internal hard drive 2.5" 2,4 TB SAS:
This is an auto-generated long summary of DELL 400-AUVR internal hard drive 2.5" 2,4 TB SAS based on the first three specs of the first five spec groups.

DELL 400-AUVR. Hard drive size: 2.5", Hard drive capacity: 2,4 TB, Hard drive speed: 10000 RPM

The story is currently unavailable. Please, contact us.
Features
Hard drive size *
2.5"
Hard drive capacity *
2,4 TB
Hard drive speed *
10000 RPM
Interface *
SAS
Type *
HDD
Component for *
Server/workstation
Hot-swap *
Yes
Hard drive interface transfer rate
12 Gbit/s
Bytes per sector
512e
Features
Compatible products
PowerEdge R230 (3.5"), R330 (3.5"), R730 (3.5"), R730xd (3.5"), T330 (3.5"), T430 (3.5"), T630 (3.5")
Power
Operating voltage
5 V
Packaging data
Storage drive adapter included
Yes
Storage drive adapter type
2.5" - 3.5"
Quantity
1
Logistics data
Harmonized System (HS) code
84717050
Country Distributor
France 1 distributor(s)
Magyarország 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL 400-AUVR internal hard drive 2.5" 2,4 TB SAS:
Disclaimer

Actual configuration might differ from illustration