location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hatchimals CollEGGtibles Egg Carton 2-Pack Season 4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Hatchimals
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CollEGGtibles Egg Carton 2-Pack Season 4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6043931
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988541074 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21289
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:32:24
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Hatchimals CollEGGtibles Egg Carton 2-Pack Season 4:
This short summary of the Hatchimals CollEGGtibles Egg Carton 2-Pack Season 4 data-sheet is auto-generated and uses the product title and the first six key specs.

Hatchimals CollEGGtibles Egg Carton 2-Pack Season 4, Boy/Girl, 5 yr(s)

Long summary description Hatchimals CollEGGtibles Egg Carton 2-Pack Season 4:
This is an auto-generated long summary of Hatchimals CollEGGtibles Egg Carton 2-Pack Season 4 based on the first three specs of the first five spec groups.

Hatchimals CollEGGtibles Egg Carton 2-Pack Season 4. Product colour: Multicolour

Features
Product colour *
Multicolour
Recommended age (min) *
5 yr(s)
Recommended gender *
Boy/Girl
Recommended usage
Indoor
Country of origin
China
Weight & dimensions
Weight
110 g
Battery
Batteries required
No
Packaging data
Package assortment
18
Package width
54,6 mm
Package depth
96,5 mm
Package height
55,9 mm
Package weight
110 g
Package type
Sleeve in counter display unit (CDU)
Logistics data
Number of layers per pallet
8 pc(s)
Quantity per pallet layer
450 pc(s)
Quantity per pallet
3600 pc(s)
Master (outer) case width
220,7 mm
Master (outer) case length
182,6 mm
Master (outer) case height
200,4 mm
Master (outer) case net weight
1,96 kg
Master (outer) case weight
2,2 kg
Master (outer) case GTIN (EAN/UPC)
778988541227
Master (outer) case volume
1000 cm³
Harmonized System (HS) code
95,03,00,49,90
Safety warning
EU TSD warning
Not for children under 36 months