NETGEAR logo

NETGEAR NeoTV 350 Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123902
Info modified on:
21 Oct 2022, 10:14:32
Long product name NETGEAR NeoTV 350 Black:

NeoTV 350 HD Media Player

NETGEAR NeoTV 350 Black:

Enjoy movies, music and photos on your TV. Now you can bring your digital media collection to life on TV. Play home movies, music, and photo collections stored on USB storage, memory cards, computers, media servers or networked storage devices (NAS) on your TV in high defi nition.

- Easily play your movies, photos, and music on your TV
- Play media from any USB storage device or memory card
- 4-in-1 memory card slot perfect for instant digital photo slide shows
- HDMI connectivity and 1080p HD video playback
- Supports most codec and fi le formats
- Connects to your router to access shared media on your home network
- Access Internet content from Picasa™, Flickr™ and more

Short summary description NETGEAR NeoTV 350 Black:

NETGEAR NeoTV 350, Black, ASF, AVI, FLV, H.263, H.264, ISO, M-JPEG, MKV, MOV, MP4, MPEG1, MPEG2, MPEG4, RM, RMVB, VC-1, VOB,..., BMP, GIF, JPG, PNG, TIF, H.263, H.264, VC-1, AAC, MP3, OGG, WAV, WMA, Memory Stick (MS), MMC, SD, xD

Long summary description NETGEAR NeoTV 350 Black:

NETGEAR NeoTV 350. Product colour: Black, Video formats supported: ASF, AVI, FLV, H.263, H.264, ISO, M-JPEG, MKV, MOV, MP4, MPEG1, MPEG2, MPEG4, RM, RMVB, VC-1, VOB,..., Image formats supported: BMP, GIF, JPG, PNG, TIF. Compatible memory cards: Memory Stick (MS), MMC, SD, xD. HDMI version: 1.3a. Ethernet LAN data rates: 10,100 Mbit/s. Battery type: AA, Type: Desktop, Connectivity technology: Wired

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.