location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 882 5-liter Overcoat Latex Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
882 5-liter Overcoat Latex Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G0Z17A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780601006 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152458
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2024 01:14:09
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 882 5-liter Overcoat Latex Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Get HP Latex image quality, with a strong, vibrant color gamut on rigid substrates, and no smell.[1]
  • - Highlight the quality of your media with a thin HP Latex Ink layer that preserves media gloss and feel.
  • - Broad media compatibility on rigid and other temperature-sensitive materials with lower curing temperatures.
  • - Durable and flexible water-based ink for high adhesion and scratch resistance with a new HP Latex Overcoat.[2]
  • - Original HP Latex Inks enable high-speed quality up to 13.7 indoor, 26.2 outdoor boards/hour.[3]
  • - Achieve high quality at speed using HP Latex Optimizer.
  • - Ready when you are—Original HP Latex Inks are designed to maximize the life of HP printheads.
  • - Protect your HP printer investment by using Original HP Latex Inks that help ensure HP warranty protection.
  • - Win new clients on eco standards—HP Latex Inks are UL ECOLOGO®[4] and UL GREENGUARD GOLD Certified.[5]
  • - Water-based HP Latex Inks are non-flammable, non-combustible, and nickel free.[7]
  • - Create a safer workplace—no hazard warning labels, no HAPs, no localized ventilation required.[6]
  • - Take advantage of recyclable Original HP 882 Latex Ink Cartridges.[8]
Warranty: Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 882 5-liter Overcoat Latex Ink Cartridge :
The long product name of HP 882 5-liter Overcoat Latex Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

882 5-liter Overcoat Latex Ink Cartridge
More>>>
HP 882 5-liter Overcoat Latex Ink Cartridge:
The official description of HP 882 5-liter Overcoat Latex Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for print service providers printing on rigid media and/or with white ink.
Achieve amazing colors on both rigid and flexible substrates, with the vibrant HP Latex Ink color gamut on rigid, and no smell.[1] Enjoy high productivity and high quality with HP Latex Optimizer. Differentiate your business and win on eco labels.

Short summary description HP 882 5-liter Overcoat Latex Ink Cartridge:
This short summary of the HP 882 5-liter Overcoat Latex Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 882 5-liter Overcoat Latex Ink Cartridge, 5000 ml, 1 pc(s)

Long summary description HP 882 5-liter Overcoat Latex Ink Cartridge:
This is an auto-generated long summary of HP 882 5-liter Overcoat Latex Ink Cartridge based on the first three specs of the first five spec groups.

HP 882 5-liter Overcoat Latex Ink Cartridge. Colour ink volume: 5000 ml, Quantity per pack: 1 pc(s)

Achieve amazing colors on both rigid and flexible

Get HP Latex image quality, and no smell.[1] Highlight the quality of your media with a thin HP Latex Ink layer that preserves media gloss and feel. Enjoy broad media compatibility with this durable and flexible water-based ink.

Maintain high productivity

Produce high-speed quality up to 13.7 indoor, 26.2 outdoor boards/hour[3] using HP Latex Optimizer. Original HP Latex Inks are designed to maximize the life of HP printheads and protect your HP printer investment with full HP warranty protection.

Differentiate your business and win on eco labels

Set your offering apart and help win new business. HP Latex Inks are UL ECOLOGO®[4] and UL GREENGUARD GOLD[5] certified. Water-based HP Latex Inks have no hazard warning labels, no HAPs[6], and are nickel free.[7]

Features
Compatibility *
HP Latex R2000, R2000 Plus
Quantity per pack *
1 pc(s)
Colour ink volume
5000 ml
Type *
Original
Country of origin
Puerto Rico
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
5 - 40 °C
Operating temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
190,5 mm
Depth
189 mm
Height
228,6 mm
Packaging data
Package width
190,5 mm
Package depth
189 mm
Package height
228,6 mm
Package weight
5,6 kg
Packaging data
Package type
Box
Technical details
Box contents
Ink cartridge
Logistics data
Pallet dimensions (W x D x H)
1016 x 1219 x 1401,1 mm
Pallet width
101,6 cm
Pallet length
121,9 cm
Pallet height
140,1 cm
Quantity per pallet
100 pc(s)
Number of cartons per pallet
100 pc(s)
Number of layers per pallet
5 pc(s)
Number of cartons per pallet layer
20 pc(s)
Pallet weight
630 g
Master (outer) case width
206,3 mm
Master (outer) case length
206,3 mm
Master (outer) case height
252,6 mm
Quantity per master (outer) case
1 pc(s)
Pallet dimensions (W x D x H) (imperial)
1016 x 1218,9 x 1401,1 mm (40 x 48 x 55.2")
Pallet weight (imperial)
630 kg (1388.9 lbs)
Country Distributor
Portugal 1 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
United Arab Emirates 3 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Disclaimer HP 882 5-liter Overcoat Latex Ink Cartridge:
Disclaimer

[1] There is a broad set of media with very different odor profiles. Some of the media can affect the odor performance of the final print. [2] HP Latex Overcoat improves scratch resistance on low-cost prints where lamination may be impractical or too expensive. Scratch resistance based on internal HP testing in January, 2018 demonstrating equivalent scratch-resistance performance for prints produced with HP Latex Inks for the HP Latex R Printer series and HP Latex Inks for the HP Latex 1500 Printer that provide scratch resistance comparable to representative hard-solvent inks on self-adhesive vinyl and PVC banner. Estimates by HP Image Permanence Lab on a range of media. [3] Indoor High Quality mode 6-pass, 6-color, 100%. Outdoor mode 3-pass, 6-color, 80%. [4] UL ECOLOGO® Certification to UL 2801 demonstrates that an ink meets a range of multi-attribute, lifecycle based criteria related to human health and environmental considerations (see www.ul.com/EL). [5] UL GREENGUARD GOLD Certification to UL 2818 demonstrates that products are certified to UL's GREENGUARD standards for low chemical emissions into indoor air during product usage. For more information, visit www.ul.com/gg or www.greenguard.org. [6] HP Latex Inks were tested for Hazardous Air Pollutants, as defined in the Clean Air Act, per U.S. Environmental Protection Agency Method 311 (testing conducted in 2013) and none were detected. Localized ventilation equipment (air filtration) is not required to meet U.S. OSHA requirements. Localized ventilation equipment installation is at the discretion of the customer—See the Site Preparation Guide for details. Customers should consult state and local requirements and regulations. [7] Water-based HP Latex Inks are not classified as flammable or combustible liquids under the USDOT or international transportation regulations. Testing per the Pensky-Martins Closed Cup method demonstrated flash point greater than 110° C. Nickel free demonstrated acco