Epson logo

Epson Stylus Photo 1290S photo printer Inkjet

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126241
Info modified on:
18 Jan 2024, 17:35:42
Warranty:
1 year call-out
Long product name Epson Stylus Photo 1290S photo printer Inkjet:

Epson Stylus Photo 1290S

Epson Stylus Photo 1290S photo printer Inkjet:

Epson Stylus Photo 1290S
Superb Quality, Versatile A3+ Photo Printer
Introducing superb quality A3+ photo printing. Let Epson introduce you to the Epson Stylus PHOTO 1290S and the world of larger format digital photo production. Photo printing with Epson gives such great results and is so flexible you'll wonder how you ever managed without it.
Key Features:
Beautiful colour vibrancy with expanded 6 colour ink set
Perfect alternative to silver halide printing with up to 25 years print life *
Flexible photo formats from 100 x 150mm to A3+
Outstanding results with Epson QuickDry 6 colour inks
No need for manual cropping with border- free printing up to A3+
Special panoramic photo formats with roll paper holder
Convenient ink changing with Epson Intellidge cartridges
Includes Adobe ® Photoshop Elements 2.0 software for comprehensive photo editing
Faithful prints from digital cameras with Epson P.I.M. technology

Short summary description Epson Stylus Photo 1290S photo printer Inkjet:

Epson Stylus Photo 1290S, Inkjet

Long summary description Epson Stylus Photo 1290S photo printer Inkjet:

Epson Stylus Photo 1290S. Print technology: Inkjet

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.