location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sanyo LMP-68 projector lamp 300 W NSH

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sanyo Check ‘Sanyo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LMP-68
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
610-308-1786 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5051964151975 show
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Sanyo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sanyo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 May 2023 12:45:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sanyo LMP-68 projector lamp 300 W NSH :
The long product name of Sanyo LMP-68 projector lamp 300 W NSH. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Projector Lamp 300W NSH
More>>>
Short summary description Sanyo LMP-68 projector lamp 300 W NSH:
This short summary of the Sanyo LMP-68 projector lamp 300 W NSH data-sheet is auto-generated and uses the product title and the first six key specs.

Sanyo LMP-68, NSH, 300 W, - PLC-XU60 - PLC-SU60 - PLC-XU25 - PLC-XU47 - PLC-XU51 - PLC-XU58 - PLC-XU48 - PLC-XU87 - PLC-XU84...

Long summary description Sanyo LMP-68 projector lamp 300 W NSH:
This is an auto-generated long summary of Sanyo LMP-68 projector lamp 300 W NSH based on the first three specs of the first five spec groups.

Sanyo LMP-68. Lamp type: NSH, Bulb power: 300 W, Compatibility: - PLC-XU60 - PLC-SU60 - PLC-XU25 - PLC-XU47 - PLC-XU51 - PLC-XU58 - PLC-XU48 - PLC-XU87 - PLC-XU84...

Brand Image Product code Product Stock Price from
GO Lamps

GO Lamps GL603 projector lamp 300 W NSH
(show image)
GL603 GL603 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11325 projector lamp 300 W
(show image)
ML11325 ML11325 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)