location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 9555-553-125 headphones/headset Wireless Ear-hook Office/Call center Micro-USB Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Engage 65 Convertible
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9555-553-125 show
Show alternative article codes used in the online market place
Category:
Headsets are headphone or headphones combined with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. They have many uses including in call centers and other telephone-intensive jobs and for anybody wishing to have both hands free during a telephone conversation.
Headphones & Headsets Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37816
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2024 21:39:21
The date of the most recent change of this product data-sheet in Icecat.
Jabra 9555-553-125 user manual (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra 9555-553-125 headphones/headset Wireless Ear-hook Office/Call center Micro-USB Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enjoy superior wireless connectivity with a range up to 100 metres and all-day battery life.
  • - Advanced noise-cancelling microphone and enhanced speakers deliver crystal-clear calls even in noisy offices.
  • - Overcome interruptions with an integrated busylight that acts as a do not disturb sign for colleagues.
  • - Increase your availability for customer calls. Can connect to deskphones and softphones.
  • - Choose from earhook, headband and neckband styles.
Long product name Jabra 9555-553-125 headphones/headset Wireless Ear-hook Office/Call center Micro-USB Bluetooth Black :
The long product name of Jabra 9555-553-125 headphones/headset Wireless Ear-hook Office/Call center Micro-USB Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Engage 65 Convertible
More>>>
Jabra 9555-553-125 headphones/headset Wireless Ear-hook Office/Call center Micro-USB Bluetooth Black:
The official description of Jabra 9555-553-125 headphones/headset Wireless Ear-hook Office/Call center Micro-USB Bluetooth Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Engineered for superior wireless connectivity and crystal-clear calls, the Engage 65 convertible is for professionals who need first-class customer conversations in a lightweight headset with multiple wearing options. Weighing just 18g, the headset can be used with an earhook, headband or neckband for all-day comfort. Can connect to deskphones and softphones.

Short summary description Jabra 9555-553-125 headphones/headset Wireless Ear-hook Office/Call center Micro-USB Bluetooth Black:
This short summary of the Jabra 9555-553-125 headphones/headset Wireless Ear-hook Office/Call center Micro-USB Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra 9555-553-125, Wireless, Office/Call center, 18 g, Headset, Black

Long summary description Jabra 9555-553-125 headphones/headset Wireless Ear-hook Office/Call center Micro-USB Bluetooth Black:
This is an auto-generated long summary of Jabra 9555-553-125 headphones/headset Wireless Ear-hook Office/Call center Micro-USB Bluetooth Black based on the first three specs of the first five spec groups.

Jabra 9555-553-125. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Wireless range: 100 m. Weight: 18 g. Product colour: Black

Industry-leading wireless performance.

Provides superior wireless connectivity to a range of 100 metres, enabling 3x more users in the same office space – with no loss in connection quality. Work away from the desk and still maintain a connection that won’t let you, or your customers, down.

Crystal-clear calls.

Advanced noise-cancelling microphone and enhanced speakers deliver crystal-clear calls even in noisy offices.

Fewer interruptions.

The busylight acts as a do not disturb sign for colleagues.

Connect to up to two devices simultaneously.

You can connect to a deskphone and softphone.

Choice of wearing options to suit every workstyle.

Lightweight headset at just 18 g for all-day comfort. Choose from earhook, headband and neckband styles.

Premium usability and build.

Easily answer and end calls, mute and adjust volume using the intuitive controls on the headset.

Performance
Product type *
Headset
Wearing style *
Ear-hook
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black
Operating keys
Volume +, Volume -
Volume control
Button
LED indicators
Yes
Motion sensor
No
DECT connectable
Yes
Phonebook access profile (PBAP)
No
Music playback
Yes
HD voice
Yes
Auto-connect
No
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
USB connector
Micro-USB
Bluetooth
Yes
Bluetooth version
5.0
Wireless range
100 m
Headphones
Ear coupling *
Intraaural
Microphone
Microphone type *
Boom
Number of microphones
1
Microphone mute
Yes
Base station
Base station touchscreen
No
Base station dimensions (W x D x H)
93 x 90 x 110 mm
Base station weight
203 g
Battery
Talk time
9 h
Battery charge indicator
Yes
Battery recharge time
1,2 h
Weight & dimensions
Width
105 mm
Depth
32 mm
Height
50 mm
Weight
18 g
Packaging data
Package width
145 mm
Package depth
190 mm
Package height
93 mm
Packaging content
Quick start guide
Yes
Carrying case
No
Base station
Yes
Eartips material
Silicone
Technical details
Removable earhook
Yes
Easy pairing
No
Removable head-band
Yes
Other features
Automatic volume adjustment
Yes
Bluetooth Low Energy (BLE)
No
Voice guidance
No
Voice guidance languages
English, French, German, Japanese, Spanish
Call management
Yes
Multi handset capability
4
Type
US telephone handset
Auto power off
No
Equalizer
Yes
Voice control
No
Digital Signal Processing (DSP)
Yes
Brand Image Product code Product Stock Price from
Jabra 14401-19 headphones/headset Wired Ear-hook Office/Call center Bluetooth Black Jabra 14401-19 headphones/headset Wired Ear-hook Office/Call center Bluetooth Black
(show image)
14401-19 Jabra Engage Convertible Headset 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 2 distributor(s)
United States 1 distributor(s)