location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne WCS-2010 security camera Box Indoor 1280 x 800 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WCS-2010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WCS-2010 show
Show alternative article codes used in the online market place
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80812
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:35:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne WCS-2010 security camera Box Indoor 1280 x 800 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor
  • - CMOS 25,4 / 4 mm (1 / 4") 1280 x 800 pixels
  • - Wired Ethernet LAN
  • - Night vision 6 m
  • - Digital zoom: 4x
  • - Box
  • - Grey
Long product name LevelOne WCS-2010 security camera Box Indoor 1280 x 800 pixels :
The long product name of LevelOne WCS-2010 security camera Box Indoor 1280 x 800 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WCS-2010 - 1280 x 800 1/4” CMOS, H.264/MPEG4/MJPEG, 30fps, 4x Zoom, RJ-45, Micro SD/SDHC, 802.3af PoE, Black
More>>>
LevelOne WCS-2010 security camera Box Indoor 1280 x 800 pixels:
The official description of LevelOne WCS-2010 security camera Box Indoor 1280 x 800 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Compliant with IEEE 802.11b/g standards;
- Supports 10/100 Mbps Ethernet with Auto-MDI/MDIX;
- Motorized 270 degree Pan and 135 degree Tilt via Web remote control;
- Supports digital zoom function;
- High-quality CCD sensor integrated;
- Supports strongly wireless security including 64/128-bit WEP, WPA;
- Built-in omni-directional microphone;
- AV-Out to external monitor;
- Bundled with 64-channel monitoring software.

WCS-2010 is LevelOne's powerful wireless Internet camera that features pan and tilt functions to enable users to survey a wide range of targets. In order to provide various flexible connection possibilities, the camera can access control data and transmit video streaming either through a 54 Mbps wireless network or an Ethernet connection. It features a high-quality CCD sensor with sound provided by a built-in microphone to generate streaming video in MPEG-4 (Short Header Mode) format. With its embedded web server, the camera can be remotely controlled from a standard web browser over the Internet.

LevelOne’s WCS-2010 allows the administrator to monitor up to 64 channels simultaneously and the imbedded software can also simulate a camera zoom function to record ideal images up to 704 x 480 pixels. For a cost-effective and full-featured surveillance solution to your camera needs, the LevelOne WCS-2010 is absolutely your best choice for building a digital network-monitoring environment.

Short summary description LevelOne WCS-2010 security camera Box Indoor 1280 x 800 pixels:
This short summary of the LevelOne WCS-2010 security camera Box Indoor 1280 x 800 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne WCS-2010, Indoor, Wired, FCC, CE, Grey, Box, 1 lx

Long summary description LevelOne WCS-2010 security camera Box Indoor 1280 x 800 pixels:
This is an auto-generated long summary of LevelOne WCS-2010 security camera Box Indoor 1280 x 800 pixels based on the first three specs of the first five spec groups.

LevelOne WCS-2010. Placement supported: Indoor, Connectivity technology: Wired, Certification: FCC, CE. Product colour: Grey, Form factor: Box. Minimum illumination: 1 lx, Lens viewing angle, horizontal: 55.7°, Lens viewing angle, vertical: 36.5°. Sensor type: CMOS, Optical sensor size: 25,4 / 4 mm (1 / 4"). Digital zoom: 4x, Focal length range: 4.3 mm

Performance
Placement supported *
Indoor
Connectivity technology *
Wired
Day/night mode
Yes
Certification
FCC, CE
Design
Form factor *
Box
Product colour *
Grey
LED indicators
Yes
Camera
Minimum illumination
1 lx
Lens viewing angle, horizontal
55.7°
Lens viewing angle, vertical
36.5°
Pan range
90 - 270°
Camera shutter speed
1/100000 s
Image sensor
Optical sensor size
25,4 / 4 mm (1 / 4")
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Digital zoom
4x
Focal length range
4.3 mm
Night vision
Night vision *
Yes
Night vision distance
6 m
Video
Maximum resolution *
1280 x 800 pixels
Video formats supported
H.264, M-JPEG, MPEG4
Frame rate
30 fps
Audio
Audio codecs
G.711/AMR
Built-in microphone
Yes
Network
Ethernet LAN *
Yes
Supported network protocols
TCP/IP, UDP, ICMP, DHCP, NTP, DNS, DDNS, SMTP, FTP, HTTP, Samba, PPPoE, UPnP, Bonjour, RTP, RTSP, RTCP
Wi-Fi *
No
Cabling technology
10/100Base-T(X)
Storage
Built-in hard drive *
No
Card reader integrated
Yes
Compatible memory cards
SDHC
Flash memory
16 MB
Internal memory
64 MB
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Management features
Reset button
Yes
Power
Power source type *
PoE
Power consumption (typical)
2,5 W
DC output voltage
+12V
DC output current
1 A
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
60 mm
Depth
29 mm
Height
95 mm
Packaging content
Bundled software
IP CamSecure Lite
Other features
Compliance industry standards
IEEE 802.3af
Compatible operating systems
Windows 2000 Windows XP Windows Vista