location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rapid HDC150 hole punch 150 sheets Red, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rapid Check ‘Rapid’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDC150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23223100
Category:
Manual or electric device used for making perforations (holes) in paper.
Hole Punches Check ‘Rapid’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Rapid: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34386
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2022 18:56:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Rapid HDC150 hole punch 150 sheets Red, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Punches up to 150 sheets of paper (80 gsm)
  • - Power saving and razor sharp hollow punching
  • - Replaceable Punching Discs (sold separately)
  • - Replaceable Punching Cutters (sold separately)
  • - Ergonomic easy grip rubber handle
  • - Centering Paper Guide
Long product name Rapid HDC150 hole punch 150 sheets Red, Silver :
The long product name of Rapid HDC150 hole punch 150 sheets Red, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Supreme Heavy Duty Hole Punch HDC150/4-hole
More>>>
Short summary description Rapid HDC150 hole punch 150 sheets Red, Silver:
This short summary of the Rapid HDC150 hole punch 150 sheets Red, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Rapid HDC150, 150 sheets, Red, Silver, ABS synthetics, Metal, 8 cm, A4 Portrait/A3 Landcape, 320 mm

Long summary description Rapid HDC150 hole punch 150 sheets Red, Silver:
This is an auto-generated long summary of Rapid HDC150 hole punch 150 sheets Red, Silver based on the first three specs of the first five spec groups.

Rapid HDC150. Punch capacity: 150 sheets, Product colour: Red, Silver, Material: ABS synthetics, Metal. Width: 320 mm, Depth: 170 mm, Height: 360 mm

Brand Image Product code Product Stock Price from
Rapid

Rapid HDC150 hole punch 150 sheets Red, Silver
(show image)
23000600 HDC150 0.00
(excl. VAT)
0 (incl. VAT)