location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-T88VI (111P0) 180 x 180 DPI Wired & Wireless Direct thermal POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-T88VI (111P0)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CE94111P0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946640983
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110418
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson TM-T88VI (111P0) 180 x 180 DPI Wired & Wireless Direct thermal POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fast print speeds: Print at speeds of up to 350mm/s
  • - Proven reliability: Epson's proven track record for reliability
  • - Co-existence: Allows PC, mobile and web connection at the same time
  • - Server direct print: Print directly from web server to any connected receipt printer
  • - Beacon support: Lets mobile devices print to the nearest available printer
Long product name Epson TM-T88VI (111P0) 180 x 180 DPI Wired & Wireless Direct thermal POS printer :
The long product name of Epson TM-T88VI (111P0) 180 x 180 DPI Wired & Wireless Direct thermal POS printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

180 x 180DPI, 350mm/sec, USB 2.0, RS-232, Ethernet
More>>>
Epson TM-T88VI (111P0) 180 x 180 DPI Wired & Wireless Direct thermal POS printer:
The official description of Epson TM-T88VI (111P0) 180 x 180 DPI Wired & Wireless Direct thermal POS printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Future-proof receipt printer
Reliable, fast receipt printer with mobile connectivity, which makes it easy to add web and mobile POS services to a traditional PC-based POS system.

The TM-T88VI is Epson's new state-of-the-art receipt printer, designed to work with both traditional PC-based POS systems and increasingly popular web and tablet solutions. This makes it perfect for shop, bar and restaurant owners who want to develop effective new ways of interacting with customers, and also for those who just want to run a traditional or permanent combined system

Versatile
The versatile Epson TM-T88VI receipt printer offers retailers, restaurants, bars and other commercial businesses the chance to explore web and mobile POS solutions without losing the functionality of a traditional PC-based system, as both can be run in parallel. This co-existence means users can migrate at the speed they want, run both systems at once, or just stick to a traditional setup.

High performance and low running costs
As well as flexibility, the TM-T88VI gives outstanding performance, with print speeds of up to 350mm/s, and excellent reliability. A backward paper-feeding function helps save paper without affecting performance, reducing running costs and paper waste.

Flexible connectivity
Server Direct Print functionality allows the TM-T88VI to print direct from a web server. It also supports beacons, to help mobile devices identify the nearest printer, making it ideal for POS environments with multiple printer installations, while NFC support makes it easy to pair tablets, smartphones and other mobile devices.

Compact desktop
The TM-T88VI has exactly the same footprint as the TM-T88V, allowing you to upgrade to a brand new system without having to rearrange your counter space, and is available in both black and white to suit any shop, bar or restaurant decor.

Short summary description Epson TM-T88VI (111P0) 180 x 180 DPI Wired & Wireless Direct thermal POS printer:
This short summary of the Epson TM-T88VI (111P0) 180 x 180 DPI Wired & Wireless Direct thermal POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-T88VI (111P0), Direct thermal, POS printer, 180 x 180 DPI, 300 mm/sec, 350 mm/sec, Text, Graphic, Barcode

Long summary description Epson TM-T88VI (111P0) 180 x 180 DPI Wired & Wireless Direct thermal POS printer:
This is an auto-generated long summary of Epson TM-T88VI (111P0) 180 x 180 DPI Wired & Wireless Direct thermal POS printer based on the first three specs of the first five spec groups.

Epson TM-T88VI (111P0). Print technology: Direct thermal, Type: POS printer, Maximum resolution: 180 x 180 DPI. Maximum roll diameter: 8,3 cm, Supported paper width: 80 mm, Media thickness: 48 - 80 mm. Connectivity technology: Wired & Wireless, USB connector: USB Type-A / USB Type-B, Serial interface type: RS-232. Mean time between failures (MTBF): 360000 h, Autocutter durability: 3 million cuts, Masa pakai print head: 200 km. Product colour: Black

Printing
Maximum resolution
180 x 180 DPI
Print speed
300 mm/sec
Print speed (receipt)
350 mm/sec
Printing characters
Text, Graphic, Barcode
Character sets
ANK
Print technology *
Direct thermal
Type *
POS printer
Paper handling
Maximum roll diameter
8,3 cm
Supported paper width
80 mm
Media thickness
48 - 80 mm
Ports & interfaces
USB port *
Yes
USB connector
USB Type-A / USB Type-B
Serial interface *
Yes
Serial interface type
RS-232
Connectivity technology *
Wired & Wireless
Near Field Communication (NFC)
Yes
Standard interfaces
Ethernet, NFC, RS-232, USB 2.0
Network
Ethernet LAN *
Yes
Features
Mean time between failures (MTBF)
360000 h
Cutter
Yes
Half-cutter
Yes
Autocutter durability
3 million cuts
Masa pakai print head
200 km
Country of origin
China
Posisi pemasangan
Horizontal
Wall mountable
Yes
Built-in sensors details
Paper Near End Sensor, Cover Open Sensor, Papier-Sensor
Safety
UL, CSA
Certification
CE, EN55024
Design
Product colour *
Black
Power
AC input voltage
24 V
Plug type
Type C
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Storage temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
System requirements
Pre-installed software
Print Data Notification
Weight & dimensions
Width
145 mm
Depth
195 mm
Height
148 mm
Weight
1,6 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
193 mm
Package depth
240 mm
Package height
235 mm
Package weight
2,6 kg
Print technology
Column capacity
58/80
Logistics data
Harmonized System (HS) code
84433210
Quantity per master (outer) case
4 pc(s)
Master (outer) case width
400 mm
Master (outer) case length
490 mm
Master (outer) case height
255 mm
Quantity per pallet
128 pc(s)
Products per pallet (UK)
192 pc(s)
Technical details
Changeable interface
Yes
Lifetime
20000000 lines
Master (outer) case GTIN (EAN/UPC)
8715946696409
Other features
Buffer size
4 KB
Electromagnetic compatibility
CE marking, EN55024
Mean cycles between failures (MCBF)
70000000
Print head life
200.000.000 Impulse
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Suomi 2 distributor(s)
Nederland 1 distributor(s)