location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Trademark Universal Computer Case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Trademark Universal Computer Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CTM500V3
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70464
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:03
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Targus Trademark Universal Computer Case Black:
This short summary of the Targus Trademark Universal Computer Case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Trademark Universal Computer Case, 1,9 kg

Long summary description Targus Trademark Universal Computer Case Black:
This is an auto-generated long summary of Targus Trademark Universal Computer Case Black based on the first three specs of the first five spec groups.

Targus Trademark Universal Computer Case. Weight: 1,9 kg

Features
Warna utama produk *
Black
Weight & dimensions
Width
420 mm
Depth
330 mm
Height
190 mm
Weight
1,9 kg
Weight & dimensions
Notebook compartment dimensions (W x D x H)
330 x 300 x 50 mm
Other features
Dimensions printer compartment (W x D x H)
390 x 300 x 50 mm
Screen size compatibility
15.4