location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA KM-2560 Laser A3 600 x 600 DPI 25 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KM-2560
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102H03NL0
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165474
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA KM-2560 Laser A3 600 x 600 DPI 25 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 600 x 600 DPI
  • - A3 25 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 512 MB
  • - 80,8 kg
Long product name KYOCERA KM-2560 Laser A3 600 x 600 DPI 25 ppm :
The long product name of KYOCERA KM-2560 Laser A3 600 x 600 DPI 25 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KM-2560 - Print/Color Scan/Copy/Fax, 600 x 600dpi, 500 x 2, 25ppm
More>>>
KYOCERA KM-2560 Laser A3 600 x 600 DPI 25 ppm:
The official description of KYOCERA KM-2560 Laser A3 600 x 600 DPI 25 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Document requirements for small to medium sized business can be as complex as that of the large enterprise. The KM-2560 Multifunctional System delivers the power and functionality to meet that demand. At 25 pages per minute, the KM-2560 offers robust features, both standard and optional, and the flexibility to fit in any budget.

Short summary description KYOCERA KM-2560 Laser A3 600 x 600 DPI 25 ppm:
This short summary of the KYOCERA KM-2560 Laser A3 600 x 600 DPI 25 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA KM-2560, Laser, Mono printing, 600 x 600 DPI, Mono copying, A3, Direct printing

Long summary description KYOCERA KM-2560 Laser A3 600 x 600 DPI 25 ppm:
This is an auto-generated long summary of KYOCERA KM-2560 Laser A3 600 x 600 DPI 25 ppm based on the first three specs of the first five spec groups.

KYOCERA KM-2560. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Direct printing

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Time to first page (black, normal)
4,7 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Film scanning
No
Fax
Faxing *
Mono faxing
Fax transmission speed
3 sec/page
Modem speed
33,6 Kbit/s
Fax coding methods
JBIG, MH, MMR, MR
Features
Maximum duty cycle *
80000 pages per month
Digital sender
No
Input & output capacity
Total number of input trays *
2
Total input capacity *
1000 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
200 sheets
Maximum input capacity
1000 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 432 mm
Paper tray media types *
Bond paper, Envelopes, Labels, Recycled paper, Transparencies
Paper handling
ISO A-series sizes (A0...A9) *
A3, A4
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal storage capacity
80 GB
Card reader integrated
Yes
Internal memory *
512 MB
Compatible memory cards
CF
Mac compatibility
Yes
Design
Market positioning *
Business
Touchscreen
Yes
Control type
Touch
Power
AC input voltage
110 - 120 V
AC input frequency
60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 95, Windows 98, Windows 98SE, Windows ME, Windows NT, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 8.6, Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Weight & dimensions
Weight
80,8 kg
Packaging content
Drivers included
Yes
Other features
Dimensions (WxDxH)
269 x 619 x 762,2 mm
Scan file formats
JPG, PDF, TIFF
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Scan
Colour scanning
Yes