OKI logo

OKI C8800hn Colour 600 x 1200 DPI A3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51268
Info modified on:
21 Oct 2022, 10:32:10
Long product name OKI C8800hn Colour 600 x 1200 DPI A3:

A3, Color Laser, 1200 x 600 dpi, 26/32ppm, 256 MB, White

Short summary description OKI C8800hn Colour 600 x 1200 DPI A3:

OKI C8800hn, Colour, 600 x 1200 DPI, A3, 32 ppm, Duplex printing, Network ready

Long summary description OKI C8800hn Colour 600 x 1200 DPI A3:

OKI C8800hn. Colour. Maximum duty cycle: 20000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 32 ppm, Duplex printing. Network ready

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.