Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Shirt Female White
- - Adult
- - Active fit
- - Polyamide (PA)
Long product name McKinley 106196005022 shirt/top Crew neck Short sleeve Polyamide (PA)
:
Moonta wms, 100% Polyamide, UPF15, Size 46
The long product name of McKinley 106196005022 shirt/top Crew neck Short sleeve Polyamide (PA). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Moonta wms, 100% Polyamide, UPF15, Size 46
More>>>
Short summary description McKinley 106196005022 shirt/top Crew neck Short sleeve Polyamide (PA):
This short summary of the McKinley 106196005022 shirt/top Crew neck Short sleeve Polyamide (PA) data-sheet is auto-generated and uses the product title and the first six key specs.
McKinley 106196005022, Shirt, Adult, Female, White, Image, Outdoor
Long summary description McKinley 106196005022 shirt/top Crew neck Short sleeve Polyamide (PA):
This is an auto-generated long summary of McKinley 106196005022 shirt/top Crew neck Short sleeve Polyamide (PA) based on the first three specs of the first five spec groups.
McKinley 106196005022. Jenis kemeja/atasan: Shirt, Consumer life stage: Adult, Gender: Female. Material: Polyamide (PA), Keterangan bahan (nama, %): Polyamide 100. Quantity per pack: 1 pc(s). Best uses: Hiking