location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com game console to pc monitor adapter foruk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
game console to pc monitor adapter foruk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
COMP2VGAGB
Category:
Device which converts video signals/data into other types of signals/data, or vice versa.
Video Signal Converters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24949
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name StarTech.com game console to pc monitor adapter foruk :
The long product name of StarTech.com game console to pc monitor adapter foruk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Video game jockey: play console video games on your computer monitor
More>>>
StarTech.com game console to pc monitor adapter foruk:
The official description of StarTech.com game console to pc monitor adapter foruk as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Allows VCRs, DVDs and video cameras to connect to monitor
- Audio pass through with amplified (active) speakers
- Compatible anywhere in the world, with automatic NTSC and PAL video signals detection
- Convenient push-button switching between game display and PC display
- Easy one-time plug and play set up requires no drivers
- Includes all necessary cables for instant out of the box set up
- Superior video resolution - 1280 x 1024 @ 60Hz
- Supports composite (RCA) and S-video input

Short summary description StarTech.com game console to pc monitor adapter foruk:
This short summary of the StarTech.com game console to pc monitor adapter foruk data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com game console to pc monitor adapter foruk, Black, 0,165 m, 230 g

Long summary description StarTech.com game console to pc monitor adapter foruk:
This is an auto-generated long summary of StarTech.com game console to pc monitor adapter foruk based on the first three specs of the first five spec groups.

StarTech.com game console to pc monitor adapter foruk. Product colour: Black, Cable length: 0,165 m. Weight: 230 g

Features
Product colour
Black
Cable length
0,165 m
Weight & dimensions
Weight
230 g