Allied Telesis logo

Allied Telesis AT-2501TX - PCI Fast Ethernet Adapter Card Internal 100 Mbit/s

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22396
Info modified on:
21 Oct 2022, 10:14:07
Warranty:
Lifetime limited
Long product name Allied Telesis AT-2501TX - PCI Fast Ethernet Adapter Card Internal 100 Mbit/s:

AT-2501TX - PCI Fast Ethernet Adapter Card

Allied Telesis AT-2501TX - PCI Fast Ethernet Adapter Card Internal 100 Mbit/s:

Best Value & Performance
Allied Telesyn’s AT-2501TX PCI adapter is a best-value solution to today’s 10/100Mbps LAN access requirements. By providing a single
10/100Mbps auto-sensing port, network administrators don’t need to worry about swapping out network cards. PCs can be quickly and
cost-effectively deployed and re-deployed, connecting to either 10Mbps or 100Mbps devices on the network.

Allied Telesyn’s PCI bus adapter cards are designed to get the maximum performance from your PC. By sending most of the Fast Ethernet networking functions to the adapter card, the computer’s CPU is free to run applications faster.The card also operates in both full- and half-duplex modes, allowing users to double network performance.

Flexibility & Support
The AT-2501TX adapter is available in both the traditional 4.2" PCI slot and the new low-profile 2.5" slot. All major PC manufacturers are adopting the low-profile designs in order to offer smaller desktop systems with improved expansion capabilities over previous-generation systems. The AT-2501TX Fast Ethernet network adapter card supports Microsoft’s latest standards, including ACPI, OnNow power management,
and DMI network management functions. AT-Setup—Allied Telesyn’s user-friendly installation utility—also simplifies installation with Windows 98, ME, 2000, and XP.

Key features:
- PCI 2.2 compliant.
- Traffic & troubleshooting LEDs.
- Support for all popular operating systems.
- ACPI/Wake On LAN (WOL) support.
- Advanced diagnostics (AT-Stat).
- Advanced installation utility (AT-Setup).
- PXE remote booting available with 32-pin PLCC BootROM.

Short summary description Allied Telesis AT-2501TX - PCI Fast Ethernet Adapter Card Internal 100 Mbit/s:

Allied Telesis AT-2501TX - PCI Fast Ethernet Adapter Card, Internal, Wired, PCI, 100 Mbit/s

Long summary description Allied Telesis AT-2501TX - PCI Fast Ethernet Adapter Card Internal 100 Mbit/s:

Allied Telesis AT-2501TX - PCI Fast Ethernet Adapter Card. Internal. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 100 Mbit/s

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.