location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite S502-01M Serial Attached SCSI (SAS) cable 1 m Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S502-01M Internal SAS Cable, 4-in-1 32Pin (SFF-8484) to 4 x 7pin Cable, 1M (3.28 ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S502-01M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332138125 show
Category:
Cables which move data to and from computer storage devices such as hard drives using an SAS protocol.
Serial Attached SCSI (SAS) Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68566
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:24:02
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite S502-01M Serial Attached SCSI (SAS) cable 1 m Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 32-pin SFF-8484 to 4 x 7-pin internal SAS cable
  • - Supports data rates of up to 6.0Gbs
  • - Straight backshell configuration
  • - 1 meter in length
Warranty: Lifetime limited
Long product name Tripp Lite S502-01M Serial Attached SCSI (SAS) cable 1 m Red :
The long product name of Tripp Lite S502-01M Serial Attached SCSI (SAS) cable 1 m Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Internal SAS Cable, 4-in-1 32Pin (SFF-8484) to 4 x 7pin Cable, 1M (3.28 ft.)
More>>>
Tripp Lite S502-01M Serial Attached SCSI (SAS) cable 1 m Red:
The official description of Tripp Lite S502-01M Serial Attached SCSI (SAS) cable 1 m Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SFF-8484 to 4 x 7pin SAS Cable - 1 meter
Supports data rates up to 6.0Gbs
Thin, flexible cable for easy routing and increased airflow
RoHS Compliant

Short summary description Tripp Lite S502-01M Serial Attached SCSI (SAS) cable 1 m Red:
This short summary of the Tripp Lite S502-01M Serial Attached SCSI (SAS) cable 1 m Red data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite S502-01M, 1 m, SFF-8484, 7 PIN SATA, Red, 111,8 mm, 127 mm

Long summary description Tripp Lite S502-01M Serial Attached SCSI (SAS) cable 1 m Red:
This is an auto-generated long summary of Tripp Lite S502-01M Serial Attached SCSI (SAS) cable 1 m Red based on the first three specs of the first five spec groups.

Tripp Lite S502-01M. Cable length: 1 m, Connector 1: SFF-8484, Connector 2: 7 PIN SATA. Package width: 111,8 mm, Package depth: 127 mm, Package height: 6,4 mm. Country of origin: China, Master (outer) case width: 353,1 mm, Master (outer) case length: 363,2 mm

Features
Cable length *
1 m
Connector 1 *
SFF-8484
Connector 2 *
7 PIN SATA
Product colour
Red
Packaging data
Package width
111,8 mm
Package depth
127 mm
Package height
6,4 mm
Package weight
140 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332138122
Logistics data
Harmonized System (HS) code
8544,42,2000
Country of origin
China
Master (outer) case width
353,1 mm
Master (outer) case length
363,2 mm
Master (outer) case height
266,7 mm
Master (outer) case weight
7,3 kg
Quantity per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite S502-20N Serial Attached SCSI (SAS) cable 0,5 m Red Tripp Lite S502-20N Serial Attached SCSI (SAS) cable 0,5 m Red
(show image)
S502-20N S502-20N Internal SAS Cable, 4-in-1 32Pin (SFF-8484) to 4 x 7pin Cable, 20-in. (0.5M) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)