Belkin logo

Belkin USB A/B USB cable USB 2.0 1,8 m USB B Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63065
Info modified on:
08 Jul 2024, 14:23:26
Long product name Belkin USB A/B USB cable USB 2.0 1,8 m USB B Black:

USB A/B Device Cable, 1.8m

Short summary description Belkin USB A/B USB cable USB 2.0 1,8 m USB B Black:

Belkin USB A/B, 1,8 m, USB A, USB B, USB 2.0, Male/Male, Black

Long summary description Belkin USB A/B USB cable USB 2.0 1,8 m USB B Black:

Belkin USB A/B. Cable length: 1,8 m. Connector 1: USB A, Connector 2: USB B, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0,48 Gbit/s, Connector contacts plating: Gold, Product colour: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.