location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LaserBase LBP3300 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserBase
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laserbase LBP3300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0868B009
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83510
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LaserBase LBP3300 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 2400 x 600 DPI
  • - A4 21 ppm
  • - Total input capacity: 250 sheets Total output capacity: 125 sheets
  • - Internal memory: 8 MB
Long product name Canon LaserBase LBP3300 2400 x 600 DPI A4 :
The long product name of Canon LaserBase LBP3300 2400 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laserbase LBP3300
More>>>
Canon LaserBase LBP3300 2400 x 600 DPI A4:
The official description of Canon LaserBase LBP3300 2400 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This space-saving and easy-to-use unit provides professional laser output at 21 pages per minute - with double-sided printing, a flexible paper supply and optional networking.

Features
- 21 ppm Laser Printer
- Built-in duplex unit for double-sided printing
- No warm-up time, first print in 9 seconds or less
- Print quality: 2400 x 600 dpi (enhanced)
- All-in-One cartridge
- 250-sheet cassette + optional 250-sheet cassette
- Optional networking

High performance laser printing with fast professional output

The speed you need
You need documents fast and the Laser Shot LBP3300 delivers. The 21 pages per minute print speed ensures you meet your tightest deadlines - with professional laser output for a perfect finish.

Automatic double-sided printing
A standard built-in duplex unit provides automatic double-sided printing at a touch. Make your reports look more professional and save on paper costs at the same time. It couldn't be easier.

No waiting or worries
Canon's On-demand fixing technology virtually eliminates warm-up time and waiting. The first print comes out in just 9 seconds or less. Canon's Advanced Printing Technology and Smart Compression Architecture provide superior processing speed – complete with easy control of all printer settings using a simple graphical interface.

Professional print quality
The 600 x 600 dpi print resolution delivers professional laser quality output. This is enhanced right up to the equivalent of 2400 x 600 dpi using Canon's Automatic Image Refinement technology. Get clear, sharp prints for all your work whether text, photos or graphics.

Convenient All-in-One Cartridge
Simply replace Canon's All-in-One cartridge containing toner and all essential parts and your printer is as good as new. There's no mess or maintenance worries - just continuous high quality output. A higher yield toner cartridge is also available which allows you to print well over double the amount of pages.

Flexible paper supply
The standard 250-page cassette meets most needs with an optional 250-page cassette available for high volume printing. The Laser Shot LBP3300 prints on a wide range of paper formats for all your requirements.

Optional networking
Share printer resources throughout your office with Canon's optional Network Board NB-C1. Easy to set up, it enhances printing productivity. USB 2.0 Hi-Speed is equipped as standard to speed up image processing between your PC and printer.

Full-frontal operation
This stylish, quiet and space-saving printer is designed for full frontal operation. Easy to place in the tightest spaces it enables hassle-free cartridge and paper replacement from the front.

Short summary description Canon LaserBase LBP3300 2400 x 600 DPI A4:
This short summary of the Canon LaserBase LBP3300 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LaserBase LBP3300, Laser, 2400 x 600 DPI, A4, 21 ppm

Long summary description Canon LaserBase LBP3300 2400 x 600 DPI A4:
This is an auto-generated long summary of Canon LaserBase LBP3300 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Canon LaserBase LBP3300. Print technology: Laser, Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 21 ppm

Printing
Print speed (colour, normal quality, A4/US Letter)
21 ppm
Colour *
No
Print technology *
Laser
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Warm-up time
7 s
Economical printing
Yes
Features
Page description languages *
CAPT
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
125 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Network
Network ready
No
Performance
Internal memory *
8 MB
Sound pressure level (printing)
52,8 dB
Performance
Sound power level (standby)
25 dB
Power
Power consumption (printing) *
806 W
Power consumption (standby)
4 W
Operational conditions
Operating temperature (T-T)
10 - 32,5 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
35 - 85%
Weight & dimensions
Weight
11 kg
Dimensions (WxDxH)
369,7 x 257,7 x 375,7 mm
Other features
I/O ports
USB
Standard media sizes
A4, B5, A5, Legal, Letter, Executive, Envelope C5/COM10/DL/Monarch, Index Card
Power requirements
220-240V(±10%) 50/60Hz (±2Hz)
Networking features
10Base-T/100Base-TX
Toner cartridge
708H / 708
Print technology resolution
600 x 600 DPI
Power consumption (active)
436 W
Compatible operating systems
Windows 98/Me/2000/XP/Server2003/ Linux