location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TD-W8901GB wireless router Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TD-W8901GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TD-W8901GB
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86818
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link TD-W8901GB wireless router Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, White
  • - Ethernet LAN (RJ-45) ports: 4
  • - Quality of Service (QoS) support
Long product name TP-Link TD-W8901GB wireless router Black, White :
The long product name of TP-Link TD-W8901GB wireless router Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TD-W8901GB, 54M Wireless ADSL2+ Modem Router
More>>>
TP-Link TD-W8901GB wireless router Black, White:
The official description of TP-Link TD-W8901GB wireless router Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

TD-W8901G 54M Wireless ADSL2+ Modem Router is designed to provide a simple and cost-effective ADSL Internet connection for a private Ethernet or 802.11g/802.11b wireless network.

The Router is easy to use. The TD-W8901G connects to an Ethernet LAN or computers via standard Ethernet ports. The ADSL connection is made using ordinary telephone line with standard connectors. Multiple workstations can be networked and connected to the Internet using a single Wide Area Network (WAN) interface and single global IP address. The advanced security enhancements, IP/MAC Filter, Application Filter and URL Filter can help to protect your network from potentially devastating intrusions by malicious agents from the outside of your network.

ADSL
The TD-W8901G supports full-rate ADSL2+ connectivity conforming to the ITU and ANSI specifications. In addition to the basic DMT physical layer functions, the ADSL2+ PHY supports dual latency ADSL2+ framing (fast and interleaved) and the I.432 ATM Physical Layer.

Wireless
In the most attentive wireless security, the Router provides multiple protection measures. It can be set to turn off the wireless network name (SSID) broadcast so that only stations that have the SSID can be connected. The Router provides wireless LAN 64/128-bit WEP encryption security, WPA-PSK/WPA2-PSK authentication, as well as TKIP/AES encryption security.

Short summary description TP-Link TD-W8901GB wireless router Black, White:
This short summary of the TP-Link TD-W8901GB wireless router Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TD-W8901GB, Ethernet LAN, ADSL, Black, White

Long summary description TP-Link TD-W8901GB wireless router Black, White:
This is an auto-generated long summary of TP-Link TD-W8901GB wireless router Black, White based on the first three specs of the first five spec groups.

TP-Link TD-W8901GB. Networking standards: IEEE 802.11g, IEEE 802.1d, VPN support: IPSec/PPTP/L2TP. DSL specification: ITU-T G.992.1, ITU-T G.992.2, ITU-T G.994.1, ITU-T G.992.3, ITU-T G.992.5. Routing protocols: IP, Supported network protocols: RFC 2364, PPPoE. Product colour: Black, White. Antenna gain level (max): 3 dBi

Network
Ethernet LAN *
Yes
Networking standards
IEEE 802.11g, IEEE 802.1d
Supports ISDN connection
No
VPN support
IPSec/PPTP/L2TP
DSL features
ADSL
Yes
DSL specification
ITU-T G.992.1, ITU-T G.992.2, ITU-T G.994.1, ITU-T G.992.3, ITU-T G.992.5
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
RJ-11 ports quantity
1
DC-in jack
Yes
Management features
Quality of Service (QoS) support
Yes
Reset button
Yes
Security
Filtering
Yes
MAC address filtering
Yes
DMZ support
Yes
Network address translation (NAT)
Yes
Protocols
DHCP server
Yes
Universal Plug and Play (UPnP)
Yes
Routing protocols
IP
Supported network protocols
RFC 2364, PPPoE
Design
Product colour
Black, White
Design
Indication light
Yes
LED indicators
Yes
Antenna
Antenna gain level (max)
3 dBi
Features
Firmware upgradeable
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Other features
WLAN data transfer rates supported
54 Mbit/s
ATM features
UNI 3.1/4.0, 5-AAL5, RFC 1483, UBR, CBR, VBR-rt, VBR-nrt
Dimensions (W x D x H) (imperial)
175,3 x 119,4 x 27,9 mm (6.9 x 4.7 x 1.1")
Dimensions (WxDxH)
174 x 120 x 28,8 mm
Indoor range
100m
Supported data transfer rates
10/100 Mbps
Operating temperature (T-T)
32 - 104 °F
Maximum data transfer rate
0,024 Gbit/s
Filtering description
IP
Data transfer rate
24 Mbit/s
Upstream data rate
3,5 Mbit/s
Downstream data rate
24 Mbit/s
xDSL connection
Yes
Brand Image Product code Product Stock Price from
TP-Link TD-W8901G wireless router Fast Ethernet Black, White TP-Link TD-W8901G wireless router Fast Ethernet Black, White
(show image)
TD-W8901G TD-W8901G 0.00
(excl. VAT)
0 (incl. VAT)