location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Asrock AM2NF6G-VSTA motherboard Socket AM2 micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Asrock Check ‘Asrock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AM2NF6G-VSTA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AM2NF6G-VSTA
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘Asrock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Asrock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42836
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:11:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Asrock AM2NF6G-VSTA motherboard Socket AM2 micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Socket AM2
  • - micro ATX Realtek ALC888 7.1 channels
  • - 4 Maximum internal memory: 4 GB
Long product name Asrock AM2NF6G-VSTA motherboard Socket AM2 micro ATX :
The long product name of Asrock AM2NF6G-VSTA motherboard Socket AM2 micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Athlon™ 64FX / 64X2 / 64 / Sempron, NVIDIA® NF6100-405, 1GHz FSB, Dual Channel DDRII800, NVIDIA® GeForce6, Serial ATAII, 7.1 Audio, Micro ATX
More>>>
Short summary description Asrock AM2NF6G-VSTA motherboard Socket AM2 micro ATX:
This short summary of the Asrock AM2NF6G-VSTA motherboard Socket AM2 micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Asrock AM2NF6G-VSTA, AMD, Socket AM2, 1000 MHz, 4 GB, micro ATX, 7.1 channels

Long summary description Asrock AM2NF6G-VSTA motherboard Socket AM2 micro ATX:
This is an auto-generated long summary of Asrock AM2NF6G-VSTA motherboard Socket AM2 micro ATX based on the first three specs of the first five spec groups.

Asrock AM2NF6G-VSTA. Processor manufacturer: AMD, Processor socket: Socket AM2, Processor system buses supported: 1000 MHz. Maximum internal memory: 4 GB. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888. Width: 244 mm, Depth: 244 mm. Bundled software: Drivers, Utilities, AntiVirus Software

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 13:23:19
Uk has collected 1 expert review for Asrock AM2NF6G-VSTA motherboard Socket AM2 micro ATX and the rating is 75 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
75%