IBM logo

IBM INTELLISTATION MPRO P4-2.2 Intel® Pentium® 4 0,5 GB Workstation

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17562
Info modified on:
14 May 2020, 16:22:15
Long product name IBM INTELLISTATION MPRO P4-2.2 Intel® Pentium® 4 0,5 GB Workstation:

INTELLISTATION MPRO P4-2.2 18.2GB 2X256MB CD W2K ENET NL (P4)

Short summary description IBM INTELLISTATION MPRO P4-2.2 Intel® Pentium® 4 0,5 GB Workstation:

IBM INTELLISTATION MPRO P4-2.2, 2,2 GHz, Intel® Pentium® 4, 0,5 GB

Long summary description IBM INTELLISTATION MPRO P4-2.2 Intel® Pentium® 4 0,5 GB Workstation:

IBM INTELLISTATION MPRO P4-2.2. Processor frequency: 2,2 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0,5 GB. Product type: Workstation. Weight: 19,1 kg

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.