location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Sound Station for iPod SP-2996Wi 1.0 channels 40 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sound Station for iPod SP-2996Wi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14984
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50280
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:07:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust Sound Station for iPod SP-2996Wi 1.0 channels 40 W White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.0 channels
  • - 40 W
  • - 20 - 20000 Hz
  • - White
Long product name Trust Sound Station for iPod SP-2996Wi 1.0 channels 40 W White :
The long product name of Trust Sound Station for iPod SP-2996Wi 1.0 channels 40 W White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sound Station for iPod SP-2996Wi
More>>>
Trust Sound Station for iPod SP-2996Wi 1.0 channels 40 W White:
The official description of Trust Sound Station for iPod SP-2996Wi 1.0 channels 40 W White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Powerful, high quality stereo speakers for your iPod with wireless remote control, 40 Watt RMS output, video output and charging functionality;
-Neodymium bass drivers and tweeters providing exceptional high sound quality with full frequency range and impressive bass reproduction;
-Made for iPod: Simply plug in your iPod into the integrated dock connector and start listening;
-Sit back and relax while you take full control of your iPod's content with the wireless remote;
-The docking station is equipped with one-touch controls for volume, mute and standby and can also be used to charge the battery of your iPod;
-Can also be used as a portable device; ideal for use in any room in your home, in your car, at the beach, etc.
-Equipped with S-video and composite video output to display video or pictures on your television or projector;
-Supports all popular iPod models with dock connector;
-Also suitable for iPod Shuffle and all other MP3 players with 3.5 mm stereo output;

Short summary description Trust Sound Station for iPod SP-2996Wi 1.0 channels 40 W White:
This short summary of the Trust Sound Station for iPod SP-2996Wi 1.0 channels 40 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Sound Station for iPod SP-2996Wi, 1.0 channels, 40 W, 20 - 20000 Hz, White, C, 350 x 102 x 191 mm

Long summary description Trust Sound Station for iPod SP-2996Wi 1.0 channels 40 W White:
This is an auto-generated long summary of Trust Sound Station for iPod SP-2996Wi 1.0 channels 40 W White based on the first three specs of the first five spec groups.

Trust Sound Station for iPod SP-2996Wi. Audio output channels: 1.0 channels, RMS rated power: 40 W, Frequency range: 20 - 20000 Hz. Product colour: White. Battery type: C. Dimensions (WxDxH): 350 x 102 x 191 mm, Power requirements: 100-240VAC, Connector(s): 2 x 3.5 mm

Audio
Audio output channels *
1.0 channels
RMS rated power *
40 W
Frequency range
20 - 20000 Hz
Design
Product colour *
White
Power
Number of batteries supported
8
Battery type
C
Other features
Dimensions (WxDxH)
350 x 102 x 191 mm
Power requirements
100-240VAC
Connector(s)
2 x 3.5 mm
Brand Image Product code Product Stock Price from
Trust 2.1 Sound Station for iPod SP-2994Wi 2.1 channels 35 W White Trust 2.1 Sound Station for iPod SP-2994Wi 2.1 channels 35 W White
(show image)
15003 2.1 Sound Station for iPod SP-2994Wi 0.00
(excl. VAT)
0 (incl. VAT)