HP logo

HP Artist Matte Canvas-1067 mm x 15.2 m (42 in x 50 ft) printable textile

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143800
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
04 Dec 2014
Warranty:
Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.Warranty: HP large format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users are unsatisfied with HP large format printing material they should contact their HP reseller.
Long product name HP Artist Matte Canvas-1067 mm x 15.2 m (42 in x 50 ft) printable textile:

HP Artist Matte Canvas 380 gsm-1067 mm x 15.2 m (42 in x 50 ft)

HP Artist Matte Canvas-1067 mm x 15.2 m (42 in x 50 ft) printable textile:

- HP Artist Matte Canvas is ideal for printing high-quality, fine art reproductions and photographs at an affordable price. This mid-grade artist canvas features a bright-white coating and matte finish.
- HP Artist Matte Canvas has a bright-white, matte finish, delivering artistic prints with outstanding image quality and precise colour at an affordable price.
- HP Artist Matte Canvas offers outstanding performance with impressive durability, handling and water-resistance.
- Long-lasting prints and excellent image stability when used with HP Vivera pigment inks.

Short summary description HP Artist Matte Canvas-1067 mm x 15.2 m (42 in x 50 ft) printable textile:

HP Artist Matte Canvas-1067 mm x 15.2 m (42 in x 50 ft), 5,08 cm, Matte, 380 g/m², 1 year(s), United States, 15 - 30 °C

Long summary description HP Artist Matte Canvas-1067 mm x 15.2 m (42 in x 50 ft) printable textile:

HP Artist Matte Canvas-1067 mm x 15.2 m (42 in x 50 ft). Core diameter: 5,08 cm, Finish type: Matte, Print media weight: 380 g/m². Package dimensions (WxDxH): 127 x 124 x 1118 mm, Package weight: 6,77 kg. Printing material brightness: 92%, Core size (imperial): 2"

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.