location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BG9040/04 light hair remover Intense pulsed light (IPL) 22,96 J/cm² Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BG9040/04
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BG9040/04
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103855774
Category:
Depilation - removal of body or facial hair from its root - using light.
Cukur rambut halus Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Mar 2024 06:12:09
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Philips BG9040/04 light hair remover Intense pulsed light (IPL) 22,96 J/cm² Grey, White:
This short summary of the Philips BG9040/04 light hair remover Intense pulsed light (IPL) 22,96 J/cm² Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BG9040/04, Grey, White, Intense pulsed light (IPL), 22,96 J/cm², Back thigh, Chest, Inner upper arms, Outer upper arms, 4,1 cm², 565 nm

Long summary description Philips BG9040/04 light hair remover Intense pulsed light (IPL) 22,96 J/cm² Grey, White:
This is an auto-generated long summary of Philips BG9040/04 light hair remover Intense pulsed light (IPL) 22,96 J/cm² Grey, White based on the first three specs of the first five spec groups.

Philips BG9040/04. Product colour: Grey, White, Hair removal technology: Intense pulsed light (IPL), Light fluence (max): 22,96 J/cm². Power source: AC/Battery, AC input voltage: 100 - 240 V, DC output voltage: 19,5 V

Features
Hair removal technology *
Intense pulsed light (IPL)
Body attachment *
Yes
Body areas
Back thigh, Chest, Inner upper arms, Outer upper arms
Body attachment area
4,1 cm²
Body attachment light spectrum
565 nm
Precision (face) attachment *
No
Adjustable intensity
Yes
Number of intensity levels
5
Light fluence (max) *
22,96 J/cm²
Features
Product colour *
Grey, White
Ultraviolet (UV) filter
Yes
Skin tone sensor
Yes
Power
Power source *
AC/Battery
AC input voltage
100 - 240 V
DC output voltage
19,5 V
DC output current
4 A
Packaging content
Shaver included
Yes
Manual
Yes