location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic C4PUSB2 interface hub 480 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Travel 4 Ports USB Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4PUSB2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714909019163 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168162
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2023 08:36:26
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Conceptronic C4PUSB2 interface hub 480 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hub interfaces: USB 2.0
  • - Ports quantity: 4
  • - 480 Mbit/s
Warranty: 5 years
Long product name Conceptronic C4PUSB2 interface hub 480 Mbit/s :
The long product name of Conceptronic C4PUSB2 interface hub 480 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 Ports Travel USB Hub
More>>>
Conceptronic C4PUSB2 interface hub 480 Mbit/s:
The official description of Conceptronic C4PUSB2 interface hub 480 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 4-ports USB 2.0 travel hub provides your PC or notebook with 4 extra USB 2.0 ports to connect your USB devices. All ports can be used at the same time, as the power will be determinated individually for each port. Suitable for low power USB devices. Thanks to the small and compact design, this travel hub is the ideal travel solution!

Short summary description Conceptronic C4PUSB2 interface hub 480 Mbit/s:
This short summary of the Conceptronic C4PUSB2 interface hub 480 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic C4PUSB2, USB 2.0, 480 Mbit/s, Windows XP, Windows Vista, Windows 7, 40 mm, 50 mm, 10 mm

Long summary description Conceptronic C4PUSB2 interface hub 480 Mbit/s:
This is an auto-generated long summary of Conceptronic C4PUSB2 interface hub 480 Mbit/s based on the first three specs of the first five spec groups.

Conceptronic C4PUSB2. Hub interfaces: USB 2.0. Data transfer rate: 480 Mbit/s. Compatible operating systems: Windows XP, Windows Vista, Windows 7. Width: 40 mm, Depth: 50 mm, Height: 10 mm

Ports & interfaces
Hub interfaces *
USB 2.0
Ports quantity *
4
Features
Data transfer rate *
480 Mbit/s
Plug and Play
Yes
Power
USB powered
Yes
System requirements
Compatible operating systems
Windows XP, Windows Vista, Windows 7
Weight & dimensions
Width
40 mm
Depth
50 mm
Height
10 mm
Weight
30 g
Logistics data
Harmonized System (HS) code
84719000
Brand Image Product code Product Stock Price from
Conceptronic HUBBIES02B 5000 Mbit/s Black Conceptronic HUBBIES02B 5000 Mbit/s Black
(show image)
110514507 HUBBIES 4-Port USB 3.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic C4USB2CUBEG interface hub USB 2.0 480 Mbit/s Black, Grey Conceptronic C4USB2CUBEG interface hub USB 2.0 480 Mbit/s Black, Grey
(show image)
C4USB2CUBEG 4-Ports Cube USB 2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic C4USB2CUBEB interface hub 480 Mbit/s Black Conceptronic C4USB2CUBEB interface hub 480 Mbit/s Black
(show image)
C4USB2CUBEB C4USB2CUBEB 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic C4USB2 480 Mbit/s Black Conceptronic C4USB2 480 Mbit/s Black
(show image)
C05-104 C4USB2 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic 4-ports USB 2.0 Hub 480 Mbit/s Conceptronic 4-ports USB 2.0 Hub 480 Mbit/s
(show image)
C4USB2 4 port USB2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)