location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Canvio Advance external hard drive 3 TB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Canvio Advance
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDTC930EL3CA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4260557510209
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75203
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:14:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Canvio Advance external hard drive 3 TB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 TB 2.5"
  • - Maximum data transfer rate: 5000 Mbit/s
  • - Micro-USB B 3.2 Gen 1 (3.1 Gen 1)
  • - Blue
Long product name Toshiba Canvio Advance external hard drive 3 TB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Blue :
The long product name of Toshiba Canvio Advance external hard drive 3 TB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Canvio Advance, USB 3.0, 5Gbps, 3TB
More>>>
Short summary description Toshiba Canvio Advance external hard drive 3 TB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Blue:
This short summary of the Toshiba Canvio Advance external hard drive 3 TB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Canvio Advance, 3 TB, 2.5", 3.2 Gen 1 (3.1 Gen 1), Blue

Long summary description Toshiba Canvio Advance external hard drive 3 TB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Blue:
This is an auto-generated long summary of Toshiba Canvio Advance external hard drive 3 TB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Blue based on the first three specs of the first five spec groups.

Toshiba Canvio Advance. Hard drive capacity: 3 TB, Hard drive size: 2.5". USB version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Blue

Source Testseek summary Average rating
Reviews
Updated:
2018-11-01 06:18:53
Uk has collected 28 expert reviews for Toshiba Canvio Advance external hard drive 3 TB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Blue and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
kitguru.net
Updated:
2018-11-01 06:18:53
Toshiba recently refreshed their range of Canvio portable hard drives with the Canvio Premium, Advance and Basic models with capacities up to 3TB with HDD's featuring Toshiba's 1TB platter technology. In this review we look at the Canvio Advance drive to...
Good 1TB platter technology, Pocket sized...
Bad The provided USB 3.0 cable could be a bit longer for PC use, Not the fastest external drive...
Bottom line The Canvio Advance range is one of three new drive ranges recently launched by Toshiba (the other two being the Canvio Premium and Basic line-ups) adding to its long-lived Canvio range of external hard drives. The Canvio range is frequently updated to tak...
75%
techadvisor.co.uk
Updated:
2019-12-21 12:32:14
Need an affordable hard drive with a high capacity that you can carry around with you or use for off-site backups, and you'll be looking for a HDD (Hard Disk Drive), a proven storage medium that's been around for years. HDDs today come in capacities unth...
Bottom line The slim, lightweight 4TB Toshiba Canvio Advance offers a large capacity at a price well under what you'd pay for an SSD. Yes, it's slower but if you need a reliable backup drive this is an affordable option that is also faster than some of its competitor...
80%
kitguru.net
Updated:
2019-12-21 12:32:14
Toshiba recently added a new flagship model to its range of Canvio Advance portable hard drives with the introduction of a 4TB drive, doubling the capacity of the previous top-end model. There are four models in the Canvio Advance line-up; 1TB, 2TB, 3TB a...
Good 4TB of storage in your pocket...
Bad The provided USB 3.0 cable could be a bit longer for PC use, Not the fastest external drive we've seen...
Bottom line The new Toshiba Canvio Advance 4TB drive joins Toshiba's extensive range of pocket sized external drives which currently comprises six drive families in three ranges; Standard (Cancio Basics and Ready), Pro (Canvio Premium) and Advanced (Canvio Advance, A...
75%
gadgetynews.com
Updated:
2019-12-21 12:32:15
Toshiba recently refreshed their range of Canvio portable hard drives with the Canvio Premium, Advance and Basic models with capacities up to 3TB. I have been living with a rather swish-looking 2TB Canvio Advance drive.I have been using a 3TB Canvio Pre...
Good Looks good for a HDD, 1 TB platter technology, Good read/write speeds, Compact, Decent price...
Bad There are faster out there, No travel pouch...
Bottom line Price and availabilityYou can buy the Toshiba Canvio Advance 2TB portable hard drive now. It is available in red, white, blue, or black for £79.99 from Amazon.The 1TB versions can be had for £59.99.WD Black 3D NVMe M.2 gaming SSDShare this:Click to share...
0%
gadgetspeak.com
Updated:
2019-12-21 12:32:15
As I was testing this with Windows PC's and I had used similar products all I did was unbox the drive and connect the supplied USB3 cable. Unlike earlier USB drives this takes the small amount of power required from the USB port so it is true ‘plug and pl...
80%
Brand Image Product code Product Stock Price from
Toshiba

Toshiba Canvio Premium external hard drive 1 TB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Grey
(show image)
HDTW210EB3AA Canvio Premium 1 TB Dark grey metallic 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Canvio Basics external hard drive 1 TB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black
(show image)
HDTB410EK3AA Canvio Basics 1 TB Black 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Canvio Advance external hard drive 1 TB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Blue
(show image)
HDTC910EL3AA Canvio Advance 1 TB Blue 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Canvio Ready external hard drive 1 TB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black
(show image)
HDTP210EK3AA Canvio Ready 1 TB Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 3 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
México 1 distributor(s)