location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL P713w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P713w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-30413 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89775
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL P713w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 33 ppm
  • - Colour copying Colour scanning
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 64 MB
  • - 8,16 kg
Long product name DELL P713w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi :
The long product name of DELL P713w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P713w Color Photo InkJet All-in-One, Print, Copy, Scan, Fax, 4800x1200 DPI, 33/30ppm, touchscreen, 64MB, 802.11b/g, Ethernet, PictBridge, USB 2.0
More>>>
DELL P713w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:
The official description of DELL P713w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dell P713w All-in-One Wireless Printer

Print, scan and copy your own stunning photos with touch screen simplicity. This fast, energy-efficient printer is ultra convenient — and comes at an affordable price.

- 4.3" touch screen WQVGA display for editing photos without a PC
- Offers fast print speeds, up to 33 ppm in black and 30 ppm in color
- Automatic 2-sided printing and Eco Mode for valuable energy savings
- Built-in 802.11b/g/n wireless and Ethernet support for freedom in printing

Business Mind, Creative Heart
Create beautiful prints with the touch of a finger with the Dell P713w All-in-One Wireless Printer. The 4.3" touch screen display lets you zoom, crop and rotate photos — then print them — all without turning on your PC. And you can also print, scan and copy documents with superb results. From its Ethernet and 802.11 b/g/n wireless capabilities to its 150-sheet input tray and 10,000 sheet/month duty cycles, the P713w gives you all the strengths of a business printer, while also indulging your creative side.

Spectacular Image Quality
You've captured the special moment. Now it's easier than ever to turn your cherished memories into amazing prints. The versatile Dell P713w develops lab-quality prints at high speed.

Professional clarity
Print with outstanding grain and banding quality on various types of paper — all within a matter of moments. The Dell P713w delivers the sharpness you need to create gorgeous photos.

Large LCD display
Use the 4.3" touch screen LCD display to navigate the menus and zoom, crop or rotate images without turning on your PC.

Quick proofing
View multiple photos on your memory cards and USB memory devices; then select, edit and print them. Again, no PC required. Use the Nano Bluetooth Class 2 Dongle Network Adapter (Bluetooth dongle – sold separately – which may be plugged into the front USB PictBridge port) for sending photos from your camera wirelessly.

Share the Fun

With the Dell P713w wireless printer, you can print from virtually anywhere within your home or small office network. The printer comes with both an embedded 802.11b/g/n wireless card and Ethernet connectivity, so you can easily share the printer with other PCs. And you’re no longer tied to working next to a printer on your desk — keep it in a closet, an extra bedroom or even in your garage.

Nearly Instant Gratification

Print your memories within moments with the Dell P713w. Every aspect of this multifunction printer is designed to improve efficiency in your home or office.

Fast output
Print professional-quality photos and documents unbelievably fast — up to 33 ppm in black and 30 ppm in color.

Optical Character Recognition
Turn your scanned text into an editable document with ABBYY FineReader Sprint Optical Character Recognition (OCR) software. It’s an ideal way to save time for more important tasks.

Environmental Responsibility
Minimize your impact on the environment with these great features that come standard on the Dell P713w.

Eco Mode Button
With the Dell P713w, you can conserve resources at anytime. Simply push the Eco Mode button in the touch screen LCD display to enable two-sided printing, dimming of the LCD display and standby Power Saver mode, which engages after 10 minutes of nonuse.

Convenient recycling
Recycle your old printer with ease — a service that comes free with purchase. Dell also provides you with free postage-paid envelopes for recycling your ink cartridges. For more information, visit www.dell.com/earth.

Energy efficiency
Dell considers the environment in every aspect of the product lifecycle, from design and engineering to packaging and recycling. That's why the Dell P713w offers compliance with the latest standards, including WEEE, Energy Star and RoHS.

Simple to Service

Dell Ink Management System
The Dell P713w is equipped with the Dell Ink Management System™ (DIMS) that proactively monitors your ink levels so you don't run out. Order ink online at anytime. (Refer to the Tech Tab for a list of replacement ink cartridges that work with this printer.) The Dell P713w inkjet printer includes both a Series 21 Single Use Standard Capacity Black and Series 21 Single Use Standard Capacity Color cartridge.

Technical support
Get peace of mind with your purchase from Dell. The Dell P713w comes with a 1 Year Limited Hardware Warranty1 and 1 Year Advanced Exchange2 Service . Plus, you have the option to extend the coverage for 2–3 additional years.

Online resources
Dell printers are also backed by online resources. The Dell Forums put you in touch with other users to exchange tips and ideas. Or, check out the Direct2Dell site for one-to-one communications with Dell.

Short summary description DELL P713w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:
This short summary of the DELL P713w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

DELL P713w, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description DELL P713w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:
This is an auto-generated long summary of DELL P713w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi based on the first three specs of the first five spec groups.

DELL P713w. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 30 ppm. Copying: Colour copying. Scanning: Colour scanning. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print resolution colour
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Economical printing
Yes
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
25 cpm
Copy speed (colour, normal quality, A4)
21 cpm
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
2
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper handling
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
2l, Executive, hagaki card, index card, l, Letter, Statement
Envelopes sizes
6 3/4, 7 3/4, 9, 10, B5, C5, C6, DL
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Performance
Card reader integrated
Yes
Internal memory *
64 MB
Compatible memory cards
Microdrive, MiniSD, MMC, MS Duo, MS Pro, SD, SDHC
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
10,9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
8,16 kg
Other features
Networking features
Ethernet
Dimensions (WxDxH)
486 x 429 x 210 mm
Wireless technology
802.11b/g
PictBridge
Yes
A6 Card
Yes
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 09:31:36
Uk has collected 7 expert reviews for DELL P713w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
computeractive.co.uk
Updated:
2011-08-17 09:31:23
The smart lines of this Dell inkjet printer-scanner ‘multifunction' device indicate its origins as a having been built by Lexmark.There is nothing wrong with this. Indeed, it provides an alternative to the original manufacturer's models and such device...
Good Responsive touchpanel; good speed...
Bad Very high ink costs; no separate photo tray...
Bottom line A good little inkjet printer-scanner, but the running costs are far too high...
40%
trustedreviews.com
Updated:
2011-08-17 09:31:26
Companies that rebadge products from other manufacturers can offer customers a choice and the possibility of getting a printer similar to the originator's model, but at a lower price. That's possibly the case with Dell's P713w, which has more than a hint...
Good Clear, light touchscreen, Easy to use, frontfeed paper tray, Low asking price...
Bad Horrendous ink prices, Multiple updates required at setup, Tricolour cartridge uneconomical...
70%
itreviews.com
Updated:
2011-10-21 09:09:12
Review date: 08 September, 2011. Review by: Simon Williams Dell sells a lot of printers, all of which it has a hand in designing - but none of which it makes. Most of its inkjet printers are manufactured for it by Lexmark, and the P713w bears more tha...
Good Low purchase price...
Bad Very high consumable costs.
Bottom line There's lots that's good about this printer. It prints reasonably quickly, produces above-average print quality and includes extras like duplex print and wireless connection as standard. You do pay for the comparatively low price of the printer, as ink...
60%
Brand Image Product code Product Stock Price from
DELL 810 Inkjet A4 4800 x 4800 DPI 13 ppm DELL 810 Inkjet A4 4800 x 4800 DPI 13 ppm
(show image)
210-15668 810
DELL V715w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi DELL V715w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
(show image)
210-30380 V715w
DELL P513w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi DELL P513w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
(show image)
210-30425 P513w
DELL V505 Inkjet A4 4800 x 2400 DPI 31 ppm DELL V505 Inkjet A4 4800 x 2400 DPI 31 ppm
(show image)
210-26024 V505
DELL V105 Inkjet A4 4800 x 1200 DPI 22 ppm DELL V105 Inkjet A4 4800 x 1200 DPI 22 ppm
(show image)
210-21481 V105
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)