location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Viewmaster Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viewmaster monitor arm - wall 222
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57.222 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410572228 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124912
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dataflex Viewmaster Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 10 kg
  • - Wall
  • - Minimum VESA mount: 75 x 75 mm Maximum VESA mount: 100 x 100 mm
  • - Number of displays supported: 1
  • - Height adjustment
  • - Cable management
  • - Aluminium Silver
Warranty: 5 years
Long product name Dataflex Viewmaster Silver :
The long product name of Dataflex Viewmaster Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Viewmaster monitor arm - wall 222, silver
More>>>
Dataflex Viewmaster Silver:
The official description of Dataflex Viewmaster Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ideal, collaborative POS (Point Of Sale) product. Due to its compact size it's also often mounted on mobile carts. Tilt, swivel, rotate and smoothly adjust your monitor in height using just your fingertips to set it into an ergonomic position.

- Dynamic height adjustment range of 305 mm
- Dependent depth adjustment
- Partly integrated or concealed cable management
- Main components made of aluminium
- VESA MIS-D 75 x 75/100 x 100 mm compatible
- Rotate +90°/-90°, tilt +90°/-90°, swivel +90°/-90°
- Weight capacity min. 4,5 - max. 10 kg per monitor
- Comes with a wall mount
- Built-in SUSPA® gas spring

Short summary description Dataflex Viewmaster Silver:
This short summary of the Dataflex Viewmaster Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Viewmaster, 75 x 75 mm, 100 x 100 mm, -90 - 90°, -90 - 90°, 180°, Silver

Long summary description Dataflex Viewmaster Silver:
This is an auto-generated long summary of Dataflex Viewmaster Silver based on the first three specs of the first five spec groups.

Dataflex Viewmaster. Maximum weight capacity: 10 kg, Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment range: 0 - 305 mm, Tilt angle range: -90 - 90°, Swivel angle range: -90 - 90°, Angle of rotation: 180°. Product colour: Silver

Mounting
Maximum weight capacity *
10 kg
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Number of displays supported
1
Mounting type *
Wall
Ergonomics
Height adjustment
Yes
Height adjustment range
0 - 305 mm
Tilt angle range
-90 - 90°
Swivel angle range
-90 - 90°
Angle of rotation
180°
Cable management
Yes
Design
Product colour *
Silver
Housing material
Aluminium
Packaging content
Mounting kit
Yes
Packaging data
Package width
465 mm
Package depth
135 mm
Package height
120 mm
Package weight
2,6 kg
Logistics data
Harmonized System (HS) code
85299097
Brand Image Product code Product Stock Price from
Dataflex Viewmate Silver Dataflex Viewmate Silver
(show image)
52.052 Viewmate monitor arm - wall 052 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmate Silver Dataflex Viewmate Silver
(show image)
52.152 Viewmate monitor arm - toolbar 152 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmate Silver Dataflex Viewmate Silver
(show image)
52.132 Viewmate monitor arm - toolbar 132 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit 2,03 m (80") Silver Dataflex Addit 2,03 m (80") Silver
(show image)
54.362 Addit display mount 362 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmaster 61 cm (24") Silver Dataflex Viewmaster 61 cm (24") Silver
(show image)
57.110 Viewmaster monitor arm - rail 110 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmaster Silver Dataflex Viewmaster Silver
(show image)
57.282 Viewmaster monitor arm - wall 282 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmaster Silver Dataflex Viewmaster Silver
(show image)
57.252 Viewmaster monitor arm - wall 252 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit Silver Dataflex Addit Silver
(show image)
54.352 Addit display mount 352 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)