CoreParts logo

CoreParts ML11818 projector lamp 250 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48589
Info modified on:
12 Mar 2024, 11:44:02
Bullet Points CoreParts ML11818 projector lamp 250 W:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 months Warranty
Warranty:
12 months
Long product name CoreParts ML11818 projector lamp 250 W:

Projector Lamp for HP 250 Watt, 2000 Hours fit for HP Projector VP6111, VP6121

Short summary description CoreParts ML11818 projector lamp 250 W:

CoreParts ML11818, 250 W, 2000 h, HP, VP6111, VP6121

Long summary description CoreParts ML11818 projector lamp 250 W:

CoreParts ML11818. Bulb power: 250 W, Service life of lamp: 2000 h, Brand compatibility: HP, Compatibility: VP6111, VP6121, Country of origin: China

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.