location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC Tattoo handheld mobile computer 7,11 cm (2.8") 240 x 320 pixels Touchscreen 113 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tattoo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99HHR006-00
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55244
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2021 12:12:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HTC Tattoo handheld mobile computer 7,11 cm (2.8") 240 x 320 pixels Touchscreen 113 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7,11 cm (2.8") 240 x 320 pixels Touchscreen
  • - 0,256 GB
  • - 0,528 GHz
  • - GPS (satellite) Android
  • - Bluetooth Data network: 3G, CDMA, Edge, GPRS, GSM, HSDPA Wi-Fi
  • - Built-in camera 3,2 MP
  • - Phone function
  • - Lithium-Ion (Li-Ion) 1100 mAh
  • - Black
Long product name HTC Tattoo handheld mobile computer 7,11 cm (2.8") 240 x 320 pixels Touchscreen 113 g Black :
The long product name of HTC Tattoo handheld mobile computer 7,11 cm (2.8") 240 x 320 pixels Touchscreen 113 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tattoo, GSM/GPRS/EDGE 850/900/1800/1900MHz, 2.8", 240x320 QVGA, 3.2MPx, GPS, 802.11 b/g, mini-USB 2.0, microSD, 113g, black
More>>>
Short summary description HTC Tattoo handheld mobile computer 7,11 cm (2.8") 240 x 320 pixels Touchscreen 113 g Black:
This short summary of the HTC Tattoo handheld mobile computer 7,11 cm (2.8") 240 x 320 pixels Touchscreen 113 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

HTC Tattoo, 7,11 cm (2.8"), 240 x 320 pixels, TFT, 16.78 million colours, 0,256 GB, 0,528 GHz

Long summary description HTC Tattoo handheld mobile computer 7,11 cm (2.8") 240 x 320 pixels Touchscreen 113 g Black:
This is an auto-generated long summary of HTC Tattoo handheld mobile computer 7,11 cm (2.8") 240 x 320 pixels Touchscreen 113 g Black based on the first three specs of the first five spec groups.

HTC Tattoo. Display diagonal: 7,11 cm (2.8"), Display resolution: 240 x 320 pixels. Internal memory: 0,256 GB. Processor frequency: 0,528 GHz. Operating system installed: Android

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:01:33
Uk has collected 84 expert reviews for HTC Tattoo handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels Touchscreen 113 g Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
expertreviews.co.uk
Updated:
2017-03-01 10:01:25
The HTC Tattoo is a cute little Android phone that's available free on contract for £20 a month. Despite its budget price, it has all the features you'd expect on a smartphone, including GPS, FM Radio, Bluetooth and WiFi. It may not be as sleek as HTC'...
Bottom line A snappy little Android phone with a decent camera and HTC's Sense software, it's overshadowed by Samsung's better-value Galaxy Portal...
80%
tbreak.ae
Updated:
2017-03-01 10:01:25
We look at HTC’s slightly lower cost Android device that is targeted towards the younger audience. The HTC Tatto is HTC’s first low-end Andriod based handset targetted towards a younger crowd. The reason this handset is called Tatoo is because with th...
Bottom line Although it doesn't cost a lot, the lower resolution screen and specs dont necessarily make the HTC Tattoo shine. The HTC Tatto is HTC’s first low-end Andriod based handset targetted towards a younger crowd. The reason this handset is called Tatoo is...
60%
electricpig.co.uk
Updated:
2017-03-01 10:01:25
ShareSamsung and LG have been battling in the budget touchscreen phone arena for some time now, but the HTC Tattoo just sauntered into the stadium and casually stabbed both companies’ efforts. To death. Forget The LG GM750 or the Tocco Ultra: this d...
Good Almost every smartphone standard in a tiny shell...
Bad Resistive touchscreen can lead to texting frustration...
Bottom line The best budget smartphone we've ever tested...
80%
pcauthority.com.au
Updated:
2017-03-01 10:01:25
In a world where every new smartphone released seems to have an astronomical price tag attached to it, the HTC Tattoo represents a welcome change. It's the cheapest Android phone we've come across by far, costing a reasonable $300 SIM free and, as a re...
Bottom line A basic screen, but this budget Android phone is better than it looks...
67%
pz10.com
Updated:
2017-03-01 10:01:26
The HTC Tattoo wants to redefine smart in smartphone. This affordable little thing was among the first droids to go mass-market. But run-of-the-mill specs don’t mean a boring personality. The HTC Tattoo wears its heart on the sleeve and a shirt for eve...
Bottom line The HTC Tattoo took the plunge to a lower segment of the smartphone market to give Android some fresh air and open space. It was quite a while ago really but now that more and more droids are keen to think small, let’s see how it works for one of th...
0%
whatmobile.net
Updated:
2017-03-01 10:01:28
The HTC Hero may not be the nicest looking phone on sale, but it is certainly one of the most exciting, and that is due in part to the combination of HTC’s own know-how and the brilliance of Android. However, besides the quirky design, the Hero wasn’t...
Bottom line Let’s begin by stating what you don’t get on the Tattoo over the HTC Hero: no capacitive touchscreen and no multi-touch. That’s it. The camera is down to 3.2-megapixels and the screen has a lower-res QVGA display, but you get everything...
80%
alphr.com
Updated:
2017-03-01 10:01:28
In a world where every new smartphone released seems to have an astronomical price tag attached to it, the HTC Tattoo represents a welcome change. It’s the cheapest Android phone we’ve come across to date, costing a reasonable £225 exc VAT SIM free and...
Bottom line A basic screen, but this budget Android phone is better than it looks...
67%
v3.co.uk
Updated:
2017-03-01 10:01:28
HTC has been a great pusher of the Android operating system on mobile phones, dating back as far as October 2008 with the first Google OS handset, the T-Mobile G1. Since then it has produced most of the world's supply of Android phones, with only a few...
Good Budget Android phone; HTC Sense; 3.5mm audio jack...
Bad Virtual keyboard too cramped in regular mode; small resistive touch-screen can be unresponsive.
Bottom line The HTC Tattoo is a decent inexpensive phone that offers the Android platform along with the HTC Sense user interface. It is slightly let down by the small resistive screen, which takes some getting used to if you've been used to a capacitive screen...
80%
recombu.com
Updated:
2017-03-01 10:01:28
HTC is the outstanding brand when it comes to Android phones, not least because of the company’s compelling Sense interface that improves on vanilla Android. The Tattoo can even change its casing so you can customise its outside, too. It’s a budget sma...
Bottom line Smartphones are highly desirable and if you’ve been waiting for one small enough that won’t weigh you down, this is the best you’ll find: a great operating system improved by HTC, lots of features and programs in a diddy shell you can customise with di...
40%
pcadvisor.co.uk
Updated:
2017-03-01 10:01:28
Product Code: 99HHR025-00 A more affordable version of HTC's Hero, the company's flagship Google Android smartphone, the HTC Tattoo includes most of the functionality of its bigger brother but has a lower resolution screen. The HTC Tattoo smartphone...
Bottom line The HTC Tattoo is a fine smartphone, but the small, lower-resolution display and the lack of multitouch may force many users to shell out extra for the more expensive Hero. Ross Catanzariti Lowest online price: N/A...
70%
hardwarezone.com.ph
Updated:
2017-03-01 10:01:28
Google's Android has come a long way. In the past year, HTC has molded the Android landscape beyond anyone's expectations. The recent HTC Tattoo is one such example.This Android device is named Tattoo not in the literal manner, but via a series of interch...
0%
3g.co.uk
Updated:
2017-03-01 10:01:30
on the HTC Tattoo HTC's Sense user interface and Google Android makes a combination that's going to be good whatever the rest of a phone's features. Facebook and Flicker integration on top means that you can put your whole life on the Tattoo. The buil...
Good For HTC Tattoo, Good synching to messaging and social networking accounts, an intuitive interface and excellent web browsing.
Bad for HTC Tattoo...
80%
theregister.co.uk
Updated:
2017-03-01 10:01:30
Android smartphones are fast losing their novelty status as more manufacturers get to grips with Google's open source operating system and go the widget way, often developing their own individual take of the basic style. Motorola and Samsung have been...
Bottom line The HTC Tattoo makes a good effort to offer a strongly specced Android phone at a more affordable price than most others. We like HTC's Sense UI with its seven home pages and dedicated apps for presenting messages and updates, plus Android Market of c...
75%
trustedreviews.com
Updated:
2017-03-01 10:01:32
We're definitely fans of large touchscreen smartphones like the iPhone , Samsung Galaxy , and HTC Hero and even see a place for goliaths like the HTC HD2 and Toshiba TG01 . However, we know many people prefer their phones to be smaller and more manageable...
80%
coolsmartphone.com
Updated:
2017-03-01 10:01:32
When HTC first asked me if I'd like a Tattoo I was a little confused. "Well, not really, I mean on women it can be kinda sexy but...", "No", they said, "The HTC Tattoo phone. Y'know, the new Android handset for the masses?" An interesting name it has...
0%
tracyandmatt.co.uk
Updated:
2017-03-01 10:01:32
The HTC Tattoo is the second Android device I have reviewed. I didn't get on all that well with the Samsung Galaxy, so was the Tattoo up my street? HTC TattooWhat's in the box:PhoneBatteryChargerUSB CableHeadphones2GB MicroSDQuick Start Guide and Warra...
Bottom line The HTC Tattoo is overall a nice little phone. It does every thing you would expect but was too small for me. One thing the the network providers can do to make this handset even more popular is to sell it as a PAYG device, but the price needs to be r...
0%
gadgetshow.channel5.com
Updated:
2017-03-01 10:01:32
The HTC Tattoo is a budget 2.8-inch touchscreen phone running Google's Android operating system and HTC Sense skin. There's also 3G, Wi-Fi, GPS, a 3.2MP camera. It measures up at 106 x 55.2 x 14mm and weighs 113g.The goodHTC has succeeded in making the...
Good HTC has succeeded in making the Tattoo beautifully tiny and affordable without ripping out tons of features or spec. All the usual smartphone stuff is here, plus a great homescreen layout that automatically draws together all your social network updates f...
Bad Shots from the 3.2MP camera are a wee bit average, but our chief gripe with the Tattoo is the fact that its touchscreen is less responsive than that used by the (admittedly higher spec) HTC Hero, leading to typing mistakes and some menu issues.
Bottom line If you're looking for a compact touchscreen smartphone on a budget then the Tattoo is for you. Android is a fantastic operating system, and here it's twinned with a great design and lots of features. Only the slightly disappointing touchscreen blo...
80%
T3.com
Updated:
2017-03-01 10:01:32
Best-buy Android HTC was the first company to get into bed with Google Android with the G1, and since that release it’s managed to squeeze out a number of handsets – the HTC Magic and HTC Hero – which have shown Google’s OS to be a real contender in t...
Good Sense UI, Cupcake update, 3.5mm headphone jack...
Bad Screen not responsive enough, Text messaging can be a problem, PC connectivity is hard to set up...
Bottom line The HTC Tattoo is a great smartphone that doesn't cost the world. Packed with brilliant Android goodies, it is yet another sign that HTC is becoming one of the best makers of consumer-friendly mobile phones.
80%
techradar.com
Updated:
2017-03-01 10:01:32
HTC has embraced the Google Android OS with open arms over the past year, releasing a trio of devices – the G1, Hero and Magic – which show off just why Android has taken the mobile world by storm.While the Android interface brings a brilliant Google s...
Good Interchangeable design, Sense UI, Great battery life, Android 1.6, Social-network savvy...
Bad Screen not responsive enough, Lag in loading app information, Average camera, Poor text capabilities...
Bottom line HTC has embraced the Google Android OS with open arms over the past year, releasing a trio of devices – the G1, Hero and Magic – which show off just why Android has taken the mobile world by storm.While the Android interface brings a brilliant...
80%
pocket-lint.com
Updated:
2017-03-01 10:01:32
HTC has played the biggest part in bringing Android to the masses. If you want a new operating system to take off, you need to gain some degree of market base, which is why the HTC Tattoo is exciting. Like the Huawei's T-Mobile Pulse, the HTC Tattoo i...
Good Affordable, compact, HTC Sense, full tech spec sheet...
Bad Marketplace currently a little sparse, resistive touchscreen downgrades the experience, onscreen keyboard a little too small...
Bottom line If you are looking for an affordable and friendly entry to the Android world then the HTC Tattoo is worthy of consideration, but if you can stretch to the Hero, you'll get so much more out of itKey specs3 megapixels, 3.5mm jack, 3G, Android, Bluetooth...
70%
fonehome.co.uk
Updated:
2017-03-01 10:01:33
The HTC Tattoo. We don’t know what the company’s marketing bods were “brainstorming” with when they came up with the name for its latest Google Android mobile phone, but whatever it was, it’s worked: HTC’s cellphone with a silly name is its cheapest to...
Bottom line Tiny phone, tiny price, still easy to type. What’s not to love?LoveHTC’s take on Android is a little bit specialHave you ever seen a phone that’s as adorably petite as this?Your wallet’s not going to take a big hitHateVideo is seriously underwhelming...
80%