location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips DS7550/12 docking speaker 10 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS7550/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS7550/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581537777
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114062
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips DS7550/12 docking speaker 10 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10 W
  • - Headphone connectivity: 3.5 mm
  • - iPhone, iPhone 3G, iPhone 3GS, iPhone 4, iPod, iPod Classic 1, iPod Classic 2, iPod Classic 3, iPod Classic 4, iPod Classic 5, iPod Classic 6, iPod Mini 1, iPod Mini 2, iPod Nano 1, iPod Nano 2, iPod Nano 3, iPod Nano 4, iPod Nano 5, iPod Nano 6, iPod Touch 1, iPod Touch 2
  • - Black
Long product name Philips DS7550/12 docking speaker 10 W Black :
The long product name of Philips DS7550/12 docking speaker 10 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Docking speaker for iPod/iPhone Rechargeable battery
More>>>
Philips DS7550/12 docking speaker 10 W Black:
The official description of Philips DS7550/12 docking speaker 10 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact and very portable, this Philips DS7550/12 player is no lightweight when it comes to sound performance. Designed to travel, it features a long-play rechargeable battery, robust aluminium finish and carrying case.

Sound that blows you away
- wOOx technology for rich yet precise bass without distortion
- DBB to preserve low tones for deep bass at any volume level
- Shielding technology to block mobile phone interference

Made to go places
- Elegant, slim and compact design to fit into any briefcase
- Robust aluminium finish and cover case for full protection

Truly portable and versatile
- Built-in rechargeable Li-ion battery for long music playback
- Battery or AC power option for music enjoyment anywhere
- Dock any iPod/iPhone, even in its case
- AUX-in for easy connection to almost any electronic device
- Discover, share music and more features via DockStudio app

Short summary description Philips DS7550/12 docking speaker 10 W Black:
This short summary of the Philips DS7550/12 docking speaker 10 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips DS7550/12, 10 W, 3.5 mm, iPhone, iPhone 3G, iPhone 3GS, iPhone 4, iPod, iPod Classic 1, iPod Classic 2, iPod Classic 3,..., Black, Neodymium, 8 h

Long summary description Philips DS7550/12 docking speaker 10 W Black:
This is an auto-generated long summary of Philips DS7550/12 docking speaker 10 W Black based on the first three specs of the first five spec groups.

Philips DS7550/12. RMS rated power: 10 W. Headphone connectivity: 3.5 mm. Apple docking compatibility: iPhone, iPhone 3G, iPhone 3GS, iPhone 4, iPod, iPod Classic 1, iPod Classic 2, iPod Classic 3,.... Product colour: Black, Magnet type: Neodymium. Battery life (max): 8 h, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz

Audio
RMS rated power *
10 W
Ports & interfaces
Bluetooth *
No
Headphone connectivity *
3.5 mm
AUX in
Yes
Performance
Apple docking compatibility
iPhone, iPhone 3G, iPhone 3GS, iPhone 4, iPod, iPod Classic 1, iPod Classic 2, iPod Classic 3, iPod Classic 4, iPod Classic 5, iPod Classic 6, iPod Mini 1, iPod Mini 2, iPod Nano 1, iPod Nano 2, iPod Nano 3, iPod Nano 4, iPod Nano 5, iPod Nano 6, iPod Touch 1, iPod Touch 2
Radio
FM radio *
No
Design
Magnet type
Neodymium
Product colour *
Black
Power
Built-in charger *
Yes
Battery life (max)
8 h
Built-in battery
Yes
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
310 mm
Depth
110 mm
Height
40 mm
Weight
760 g
Package weight
1,04 kg
Other features
Alarm function
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:03:55
Uk has collected 5 expert reviews for Philips DS7550/12 docking speaker 10 W Black and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
technologytell.com
Updated:
2011-10-04 02:03:52
Fast FactsPhilips Fidelio DS7550 iPod/iPhone Dock $129.95www.philips.com Looks good, sounds even better If you haven't upgraded your iPod Dock since the days of the clickwheel, now may be a good time, as the quality of technology you can get at an af...
0%
Country Distributor
United Kingdom 1 distributor(s)