location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR RangeMax™ NEXT Wireless PCI Adapter 270 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RangeMax™ NEXT Wireless PCI Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WN311B-100FSS
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64051
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR RangeMax™ NEXT Wireless PCI Adapter 270 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - PC Card
  • - 270 Mbit/s
Long product name NETGEAR RangeMax™ NEXT Wireless PCI Adapter 270 Mbit/s :
The long product name of NETGEAR RangeMax™ NEXT Wireless PCI Adapter 270 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RangeMax NEXT Wireless PCI-adapter
More>>>
NETGEAR RangeMax™ NEXT Wireless PCI Adapter 270 Mbit/s:
The official description of NETGEAR RangeMax™ NEXT Wireless PCI Adapter 270 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Complies with draft 802.11n‡, backwards compatible and with 11b/g WiFi;
-Delivers a Steady-Stream connection for your notebook computer at great range;
-Interoperates at up to 270 Mbps† with other products with Intensi-fi™;

What is RangeMax NEXT?
RangeMax NEXT extends the possibilities of your wireless home network by providing a Steady-Stream of up to 270Mbps, and is compliant with draft 802.11n†. This next generation wireless standard utilizes advanced MIMO (Multi-In, Multi-Out) technology, which delivers incredible speed and range, and for the first time provides wireless interoperability at the highest speeds with other products with Intensi-fi™.
A RangeMax NEXT wireless network creates and maintains stable connections and enough bandwidth to surf the Internet, download MP3s, make Internet phone calls, share files, play network games, and stream high-definition videos, simultaneously† at any distance or location in the home or small office. Because RangeMax NEXT is compatible with all legacy b and g wireless products, you are sure to be connected.
Preset internal antennas and draft 11n-True-Test, high-performance testing and tuning, provides maximum performance and high-quality streaming every time. Touchless WiFi Security makes creating the highest level of network security easy and includes WEP, WPA-PSK, or WPA2-PSK. Setup is simple thanks to NETGEAR’s SmartWizard™ and 24/7 technical support.

Short summary description NETGEAR RangeMax™ NEXT Wireless PCI Adapter 270 Mbit/s:
This short summary of the NETGEAR RangeMax™ NEXT Wireless PCI Adapter 270 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR RangeMax™ NEXT Wireless PCI Adapter, Wireless, PC Card, 270 Mbit/s

Long summary description NETGEAR RangeMax™ NEXT Wireless PCI Adapter 270 Mbit/s:
This is an auto-generated long summary of NETGEAR RangeMax™ NEXT Wireless PCI Adapter 270 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR RangeMax™ NEXT Wireless PCI Adapter. Connectivity technology: Wireless, Host interface: PC Card. Maximum data transfer rate: 270 Mbit/s

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
PC Card
Network
Maximum data transfer rate *
270 Mbit/s
System requirements
Compatible operating systems
MicrosoftWindows 2000 SP4 / Windows XP
Minimum processor
Intel Pentium 300 MHz
Weight & dimensions
Weight
54 g
Other features
Compliance industry standards
IEEE802.11n draft specification, IEEE 802.11b, IEE802.11g
Dimensions (WxDxH)
120 x 128 x 27 mm
Security features
- WiFi protected Access (WPA2- PSK, WPA- PSK); - Wired Equivalent Privacy (WEP) 64- bit, 128-bit encryption for IEEE 802.11b and IEEE802.11g;
Country Distributor
United Kingdom 1 distributor(s)