location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe™ 10GBASE-SR XFP Optics Module network transceiver module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe™ 10GBASE-SR XFP Optics Module
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AXM751
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449044072 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62127
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 year
Long product name NETGEAR ProSafe™ 10GBASE-SR XFP Optics Module network transceiver module :
The long product name of NETGEAR ProSafe™ 10GBASE-SR XFP Optics Module network transceiver module. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProSafe™ 10GBASE-SR XFP Optics Module
More>>>
NETGEAR ProSafe™ 10GBASE-SR XFP Optics Module network transceiver module:
The official description of NETGEAR ProSafe™ 10GBASE-SR XFP Optics Module network transceiver module as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Adds10 Gigabit Ethernet fiber connectivity to the GSM7328S and GSM7352S via the AX741 Adapter module.
- Drive 10 Gigabit Ethernet connectivity to 300m distances.
- LC connector.
- Hot Swappable.
- Interoperable with standard 10GBASE-SR "Short Reach" XFP optics.
- Supports both 50um and 62.5um multimode fiber cables.

Short summary description NETGEAR ProSafe™ 10GBASE-SR XFP Optics Module network transceiver module:
This short summary of the NETGEAR ProSafe™ 10GBASE-SR XFP Optics Module network transceiver module data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSafe™ 10GBASE-SR XFP Optics Module, 47 g

Long summary description NETGEAR ProSafe™ 10GBASE-SR XFP Optics Module network transceiver module:
This is an auto-generated long summary of NETGEAR ProSafe™ 10GBASE-SR XFP Optics Module network transceiver module based on the first three specs of the first five spec groups.

NETGEAR ProSafe™ 10GBASE-SR XFP Optics Module. Weight: 47 g

Weight & dimensions
Weight
47 g
Logistics data
Harmonized System (HS) code
85177900
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)