location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergotron LX Series LX Desk Mount Notebook Arm (black)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron Check ‘Ergotron’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LX Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LX Desk Mount Notebook Arm (black)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45-192-195
Category:
Devices used to rest and support notebook computers to make then easier to use.
Laptop Stands Check ‘Ergotron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ergotron LX Series LX Desk Mount Notebook Arm (black)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Minimum notebook screen size compatibility: 68,6 cm (27")
  • - Maximum weight capacity: 5,45 kg
Warranty: 5 years
Long product name Ergotron LX Series LX Desk Mount Notebook Arm (black) :
The long product name of Ergotron LX Series LX Desk Mount Notebook Arm (black). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LX Desk Mount Notebook Arm (black)
More>>>
Short summary description Ergotron LX Series LX Desk Mount Notebook Arm (black):
This short summary of the Ergotron LX Series LX Desk Mount Notebook Arm (black) data-sheet is auto-generated and uses the product title and the first six key specs.

Ergotron LX Series LX Desk Mount Notebook Arm (black), Black, 68,6 cm (27"), 5,45 kg, 33 cm, 6,8 kg, 462 x 262 x 159 mm

Long summary description Ergotron LX Series LX Desk Mount Notebook Arm (black):
This is an auto-generated long summary of Ergotron LX Series LX Desk Mount Notebook Arm (black) based on the first three specs of the first five spec groups.

Ergotron LX Series LX Desk Mount Notebook Arm (black). Product colour: Black, Minimum notebook screen size compatibility: 68,6 cm (27"), Maximum weight capacity: 5,45 kg. Lift: 33 cm. Weight: 6,8 kg. Dimensions (WxDxH): 462 x 262 x 159 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 04:25:33
Uk has collected 1 expert review for Ergotron LX Series LX Desk Mount Notebook Arm (black) and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Brand Image Product code Product Stock Price from
ErgoXS

ErgoXS Topmate I Deskstand Grey
(show image)
NOT1100 Topmate I Deskstand 0.00
(excl. VAT)
0 (incl. VAT)
ErgoXS

ErgoXS Notebook Arm Large Black
(show image)
NOT1001 Notebook Arm Large 0.00
(excl. VAT)
0 (incl. VAT)
ErgoXS

ErgoXS Notebook Arm Black
(show image)
NOT1000 Notebook Arm 0.00
(excl. VAT)
0 (incl. VAT)