location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLT-M5082L toner cartridge Original Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLT-M5082L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLT-M5082L/EL
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74270
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:39:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLT-M5082L toner cartridge Original Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Magenta
  • - Hasil halaman toner warna: 4000 pages
  • - Laser printing
Long product name Samsung CLT-M5082L toner cartridge Original Magenta :
The long product name of Samsung CLT-M5082L toner cartridge Original Magenta. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLT-M5082L - Magenta Toner
More>>>
Samsung CLT-M5082L toner cartridge Original Magenta:
The official description of Samsung CLT-M5082L toner cartridge Original Magenta as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Magenta Toner.
- High Yield.
- 4,000 pages.
- CLP-620/CLP-670 Series.

Short summary description Samsung CLT-M5082L toner cartridge Original Magenta:
This short summary of the Samsung CLT-M5082L toner cartridge Original Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLT-M5082L, 4000 pages, Magenta

Long summary description Samsung CLT-M5082L toner cartridge Original Magenta:
This is an auto-generated long summary of Samsung CLT-M5082L toner cartridge Original Magenta based on the first three specs of the first five spec groups.

Samsung CLT-M5082L. Hasil halaman toner warna: 4000 pages, Printing colours: Magenta

Features
Compatibility *
CLP-620ND / CLP-670N / CLP-670ND
Hasil halaman toner warna *
4000 pages
Type *
Original
Printing colours *
Magenta
Packaging data
Package dimensions (WxDxH)
403 x 278 x 140 mm
Package weight
1,97 kg
Other features
Colour
Yes
Print technology
Laser printing