Cisco logo

Cisco Catalyst 3750X Managed L3 Gigabit Ethernet (10/100/1000) 1U Blue, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95887
Info modified on:
07 Mar 2024, 15:34:52
Long product name Cisco Catalyst 3750X Managed L3 Gigabit Ethernet (10/100/1000) 1U Blue, Silver:

65.5 mpps, 24 x 10/100/1000 Ethernet, 350W, 1 RU, IP Base feature set, 7.1 kg

Short summary description Cisco Catalyst 3750X Managed L3 Gigabit Ethernet (10/100/1000) 1U Blue, Silver:

Cisco Catalyst 3750X, Managed, L3, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U

Long summary description Cisco Catalyst 3750X Managed L3 Gigabit Ethernet (10/100/1000) 1U Blue, Silver:

Cisco Catalyst 3750X. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex, Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE.... Rack mounting, Form factor: 1U

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.