location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com MDISPLPORT3 DisplayPort cable 0,9 m mini DisplayPort Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3ft (1m) Mini DisplayPort Cable - 4K x 2K Ultra HD Video - Mini DisplayPort 1.2 Cable - Mini DP to Mini DP Cable for Monitor - mDP Cord works with Thunderbolt 2 Ports - M/M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDISPLPORT3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030838894 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111265
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com MDISPLPORT3 DisplayPort cable 0,9 m mini DisplayPort Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MINI DISPLAYPORT 1.2 CABLE: This 3ft (91cm) Mini DisplayPort v1.2 cable supports 4K x 2K video (3840x2400p 60Hz), 21.6 Gbps bandwidth, HBR2, 8Ch Audio, Multi-Stream Transport (MST), GTC for precise audio channel timing & 3D Stereo (2560x1600p 120Hz)
  • - COMPATIBILITY NOTE: This is not a Thunderbolt cable and is not compatible with Thunderbolt peripherals such as Docking Stations, Displays or External Enclosures; It can however be used to connect a Thunderbolt 2 laptop to a Mini-DisplayPort monitor
  • - RELIABLE DESIGN: Durable ABS connectors with flexible PVC strain relief and jacket prevents fraying or damage due to bending or rough usage; Metal connector sub-structure provides EMI shielding
  • - QUALITY CONSTRUCTION: 30AWG wire with gold-plated connectors for improved signal integrity & reliability; Superior EMI shielding with double sided copper foil provides higher quality video and audio; mDP cable is Backward compatible with DP1.1
  • - SPECS: 3 feet (91 cm); Black Mini DP Cable; DisplayPort v1.2; mDP Male to mDP Male Cord; 30 AWG; PVC cable jacket, ABS connector shell; Shield: Al-Mylar foil with Braid; Protocols: HBR2, MST, GTC; Backed for Life
Warranty: Lifetime
Long product name StarTech.com MDISPLPORT3 DisplayPort cable 0,9 m mini DisplayPort Black :
The long product name of StarTech.com MDISPLPORT3 DisplayPort cable 0,9 m mini DisplayPort Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 3ft (1m) Mini DisplayPort Cable - 4K x 2K Ultra HD Video - Mini DisplayPort 1.2 Cable - Mini DP to Mini DP Cable for Monitor - mDP Cord - M/M (MDISPLPORT3)
More>>>
StarTech.com MDISPLPORT3 DisplayPort cable 0,9 m mini DisplayPort Black:
The official description of StarTech.com MDISPLPORT3 DisplayPort cable 0,9 m mini DisplayPort Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create a high-resolution 4k x 2k connection with HBR2 support between your Mini DisplayPort™-equipped laptop and monitorThe StarTech.com Advantage

Short summary description StarTech.com MDISPLPORT3 DisplayPort cable 0,9 m mini DisplayPort Black:
This short summary of the StarTech.com MDISPLPORT3 DisplayPort cable 0,9 m mini DisplayPort Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com MDISPLPORT3, 0,9 m, mini DisplayPort, mini DisplayPort, Male, Male, 3840 x 2400 pixels

Long summary description StarTech.com MDISPLPORT3 DisplayPort cable 0,9 m mini DisplayPort Black:
This is an auto-generated long summary of StarTech.com MDISPLPORT3 DisplayPort cable 0,9 m mini DisplayPort Black based on the first three specs of the first five spec groups.

StarTech.com MDISPLPORT3. Cable length: 0,9 m, Connector 1: mini DisplayPort, Connector 2: mini DisplayPort. Weight: 34 g, Package width: 200 mm, Package depth: 220 mm. Master (outer) case width: 322 mm, Master (outer) case length: 501 mm, Master (outer) case height: 235 mm

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel
DisplayPort version
1.2
Maximum resolution *
3840 x 2400 pixels
Maximum refresh rate
60 Hz
Cable length *
0,9 m
Connector 1 *
mini DisplayPort
Connector 2 *
mini DisplayPort
Connector 1 gender *
Male
Connector 2 gender *
Male
Product colour *
Black
Cable rating
CMG (CM)
Jacket material
Polyvinyl chloride (PVC)
AWG wire size
32
Bandwidth
21600 MB/s
Multi-Stream Transport (MST)
Yes
Features
Number of conductors
19
Operational conditions
Operating temperature (T-T)
-20 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 75%
Packaging data
Weight
34 g
Package width
200 mm
Package depth
220 mm
Package height
10 mm
Package weight
44 g
Logistics data
Master (outer) case width
322 mm
Master (outer) case length
501 mm
Master (outer) case height
235 mm
Quantity per master (outer) case
100 pc(s)
Country Distributor
Australia 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)