location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision L1951P computer monitor 48,3 cm (19") 1440 x 900 pixels HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L1951P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2448HB6
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 205135
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkVision L1951P computer monitor 48,3 cm (19") 1440 x 900 pixels HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 48,3 cm (19") LED TN+Film
  • - HD 1440 x 900 pixels 16:10
  • - 5 ms 250 cd/m² 1000:1
  • - 23 W
Warranty: 3 years
Long product name Lenovo ThinkVision L1951P computer monitor 48,3 cm (19") 1440 x 900 pixels HD LED Black :
The long product name of Lenovo ThinkVision L1951P computer monitor 48,3 cm (19") 1440 x 900 pixels HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19", LCD, 1440 x 900 px, 1000:1, 250cd/m2, 5 ms, D-Sub, DVI-D, 23 W, 4250 g, Black
More>>>
Lenovo ThinkVision L1951P computer monitor 48,3 cm (19") 1440 x 900 pixels HD LED Black:
The official description of Lenovo ThinkVision L1951P computer monitor 48,3 cm (19") 1440 x 900 pixels HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The L1951p Wide offers a combination of ergonomics and environmental responsibility. 27% of the total weight of all plastics in the product consist of post-consumer content plastic resins, with arsenic-free glass, and 70% recycled packaging, the L1951p is one of the most environmentally responsible monitors available. The L1951p helps reduce power bills with an energy-efficiency rating 21% better than the latest ENERGY STAR 5.0 standards. It has an adjustable stand with both tilt and height adjustments for versatility and comfort. Brilliant screen images and crisp, clear font reproduction makes this monitor the perfect choice for users seeking improved office application productivity. The L1951p Wide monitor is rated EPEAT Gold in the US, UK, France, Germany, China, Japan, and others. This new monitor enables you to be environmentally friendly without compromising performance. The Lenovo ThinkVision L1951p Wide is a member of the Performance Series family of monitors. It is best suited for those who spend long periods of time at the computer or in multiple-monitor environments that use advanced business applications. As defined by EPEAT verification criteria for calculation of post-consumer recycled content. Many plastic parts used in this product consists of (by weight) 65% post-consumer content from sources like home appliances, computers, vehicles, and office equipment.

Features and Benefits:
- 19-inch wide (481 mm) viewable image size
- Native resolution of 1440 x 900
- Internal power with 19 watts / 23 watts power consumption (typical/maximum)
- Up to 30% less power consumption than conventional monitors of the same size and resolution
- 50% less mercury content than conventional monitor of the same size and resolution
- ThinkVantage design
- Tilt and height adjustable stand for optimum viewing comfort
- Direct access button for automatic image setup and brightness allows quick and easy monitor setup
- Analog and DVI-D video signal connectors
- Supports High Definition Content Protection (HDCP)
- Compliance with ENERGY STAR 5.0 requirements
- Kensington Lock slot for security
- TCO 5.0 compliance
- Rated EPEAT Gold
- Attachment points for optional ThinkVision Soundbar (sold separately)
- Dual input connectors and direct access for input selection allows easy movement between applications when attached to two systems simultaneously
- Matching design to ThinkPad, ThinkCentre, and ThinkStation systems
- Analog and digital connectors allow attachment flexibility
- Wide viewing angles enlarge the workspace for comfortable viewing
- Certified for Microsoft Windows 7/Vista/XP
- Meets 100 mm VESA standard for mounting
- Detachable base for wall- or arm-mounting (sold separately)
- Available in business black
- Power consumption (typical/max): 18 watts/23 watts

Short summary description Lenovo ThinkVision L1951P computer monitor 48,3 cm (19") 1440 x 900 pixels HD LED Black:
This short summary of the Lenovo ThinkVision L1951P computer monitor 48,3 cm (19") 1440 x 900 pixels HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision L1951P, 48,3 cm (19"), 1440 x 900 pixels, HD, LCD, 5 ms, Black

Long summary description Lenovo ThinkVision L1951P computer monitor 48,3 cm (19") 1440 x 900 pixels HD LED Black:
This is an auto-generated long summary of Lenovo ThinkVision L1951P computer monitor 48,3 cm (19") 1440 x 900 pixels HD LED Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision L1951P. Display diagonal: 48,3 cm (19"), Display resolution: 1440 x 900 pixels, HD type: HD, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Display
Display diagonal *
48,3 cm (19")
Display resolution *
1440 x 900 pixels
HD type *
HD
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
TN+Film
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Supported graphics resolutions
640 x 350, 720 x 400, 832 x 624, 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1360 x 768 (WXGA), 1440 x 900 (WXGA+), 640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Horizontal scan range
30 - 81 kHz
Vertical scan range
50 - 76 Hz
Viewable size, horizontal
40,8 cm
Viewable size, vertical
25,5 cm
3D
No
Performance
Windows operating systems supported
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Certification
TCO 5.0, ISO, FCC, WEEE, RoHS, EPEAT Gold
Design
Compliance industry standards
DDC2B/CI
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
23 W
Power consumption (standby) *
1 W
Packaging content
Cables included
AC
Quick start guide
Yes
Manual
Yes
Weight & dimensions
Width (without stand)
440,9 mm
Depth (without stand)
155,2 mm
Height (without stand)
449,9 mm
Weight (without stand)
4,25 kg
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LCD
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 02:05:23
Uk has collected 1 expert review for Lenovo ThinkVision L1951P computer monitor 48.3 cm (19") 1440 x 900 pixels HD LED Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
evogadget.com
Updated:
2013-04-01 02:05:22
Lenovo comes to the rescue of people looking for good-sized LCD monitors with their newest Lenovo ThinkVision L1951P. This one is similar to the Samsung PX2370 in terms of price. Is the device offered by Lenovo better than other monitors out there? We inv...
Bottom line The latest Lenovo ThinkVision L1951P is an affordable monitor with solid performance and great ergonomic features...
0%