location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-T88V label printer Direct thermal 300 mm/sec Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson TM-T88V (235): Ethernet, PS, EDG, Buzzer, EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CA85235
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63775
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:36:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson TM-T88V label printer Direct thermal 300 mm/sec Wired
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal
  • - Print speed: 300 mm/sec
  • - Built-in barcodes: MaxiCode, PDF417
  • - Connectivity technology: Wired
  • - 1,6 kg
Warranty: Industry-leading four-year limited warranty
Long product name Epson TM-T88V label printer Direct thermal 300 mm/sec Wired :
The long product name of Epson TM-T88V label printer Direct thermal 300 mm/sec Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TM-T88V, dark gray, 80 mm, 300 mm/sec, USB, Ethernet
More>>>
Epson TM-T88V label printer Direct thermal 300 mm/sec Wired:
The official description of Epson TM-T88V label printer Direct thermal 300 mm/sec Wired as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TM-T88V POS thermal printer is the latest addition to Epson's industry-leading TM-T88 POS printer series. The TM-T88V delivers more speed and more reliability than ever before. It offers 50% faster printing of text and graphics than the TM-T88IV, 35% more reliability, new ease-of-use features and dual interfaces. In addition, multiple configurations of the TM-T88V meet ENERGY STAR requirements making it the only ENERGY STAR qualified POS thermal receipt printer available today.*

Product Features:
- Fast and versatile printing up to 300mm/second;
- Same fast print speed for both text and graphics;
- Industry-first true grayscale printing of graphics;
- Best-in-class reliability with a MCBF of 70 million lines;
- Dual interfaces standard including built-in USB plus one UIB interface;
- Ease-of-use features including drop-in paper loading, autocutter and status LEDs;
- OS support for Microsoft® Windows 7, Vista, XP, 2000; Mac OS X v10.4, v10.5, v10.6 (Power PC/Intel Processor) and Linux;
- Low power consumption, ENERGY STAR qualified;
- Handles 80 or 58mm paper roll sizes;
- Features print options to reduce paper usage;
- Improved cover design protects against foreign objects;
- MTBF 360000 hours;
- MCBF 70000000 lines.

Short summary description Epson TM-T88V label printer Direct thermal 300 mm/sec Wired:
This short summary of the Epson TM-T88V label printer Direct thermal 300 mm/sec Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-T88V, Direct thermal, 300 mm/sec, Wired, Grey

Long summary description Epson TM-T88V label printer Direct thermal 300 mm/sec Wired:
This is an auto-generated long summary of Epson TM-T88V label printer Direct thermal 300 mm/sec Wired based on the first three specs of the first five spec groups.

Epson TM-T88V. Print technology: Direct thermal, Print speed: 300 mm/sec. Supported paper width: 58, 80 mm. Connectivity technology: Wired. Product colour: Grey

Printing
Print technology *
Direct thermal
Print speed *
300 mm/sec
Paper handling
Autocutter
Yes
Media thickness
0.055 - 0.08 mm
Supported paper width
58, 80 mm
Autocutter durability
2 million cuts
Ports & interfaces
Connectivity technology *
Wired
Standard interfaces
Ethernet
Performance
Built-in barcodes
MaxiCode, PDF417
Mean time between failures (MTBF)
360000 h
Mean cycles between failures (MCBF)
70000000
Design
Product colour *
Grey
Power
Power consumption
1800 mA
System requirements
Compatible operating systems
Windows 7, Vista, XP, 2000; Mac OS X v10.4, v10.5, v10.6; Linux
Weight & dimensions
Weight
1,6 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
200 mm
Package depth
245 mm
Package height
230 mm
Package weight
2,59 kg
Logistics data
Quantity per pallet layer
16 pc(s)
Products per pallet layer (UK)
24 pc(s)
Products per pallet (UK)
192 pc(s)
Pallet length (UK)
2,55 m
Pallet width
120 cm
Pallet height
100 cm
Quantity per pallet
128 pc(s)
Master (outer) case width
400 mm
Master (outer) case length
490 mm
Master (outer) case height
255 mm
Quantity per master (outer) case
4 pc(s)
Other features
Dimensions (WxDxH)
145 x 195 x 148 mm
Country of origin
China