location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony LCS-X20LI Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCS-X20LI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCSX20LI.5AE
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164269
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Nov 2017 04:07:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony LCS-X20LI Blue :
The long product name of Sony LCS-X20LI Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LCS-X20LI - Soft carrying case, 260g, blue
More>>>
Sony LCS-X20LI Blue:
The official description of Sony LCS-X20LI Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Soft carrying case (blue) compatible with wide range of Handycam models.
- Ideal for travel or storage of Handycam and accessories when not in use.
- Stain resistant finish in durable polyamide (Nylon).
- Includes shoulder strap.

Short summary description Sony LCS-X20LI Blue:
This short summary of the Sony LCS-X20LI Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Sony LCS-X20LI, MHS-PM5K, HDR-XR105E, HDR-XR350VE, HDR-XR520VE, HDR-SR10E, HDR-SR12E, HDR-SR7E, HDR-SR1E,..., Blue

Long summary description Sony LCS-X20LI Blue:
This is an auto-generated long summary of Sony LCS-X20LI Blue based on the first three specs of the first five spec groups.

Sony LCS-X20LI. Compatibility: MHS-PM5K, HDR-XR105E, HDR-XR350VE, HDR-XR520VE, HDR-SR10E, HDR-SR12E, HDR-SR7E, HDR-SR1E,..., Product colour: Blue

Features
Compatibility
MHS-PM5K, HDR-XR105E, HDR-XR350VE, HDR-XR520VE, HDR-SR10E, HDR-SR12E, HDR-SR7E, HDR-SR1E, HDR-CX350VE, HDR-CX155E, HDR-CX115E, HDR-TG7VE, HDR-TG3E, HDR-UX19E, HDR-UX7E, HDR-HC7E, HDR-HC9E, DCR-SR78E, DCR-SR37E, DCR-SR77E, DCR-SR55E, DCR-SR210E, DCR-SR52E, DCR-SR190E, DCR-SR30E, DCR-SR70E, DCR-SR33E, DCR-SX34E, DCR-SX73E, DCR-SX50E, DCR-DVD150E, DCR-DVD110E, DCR-DVD410E, DCR-DVD109E, DCR-DVD406E, DCR-DVD100E, DCR-DVD105E, DCR-DVD201E, DCR-DVD203E, DCR-DVD304E, DCR-DVD404E, DCR-DVD505E, DCR-DVD91E, DCR-TRV80E, DCR-HC51E, DCR-HC27E, DCR-HC45E, DCR-HC14E, DCR-HC19E, DCR-HC22E, DCR-HC30E, DCR-HC35E, DCR-HC40E, DCR-HC44E, DCR-HC85E, DCR-HC94E, DCR-HC1000E, DCR-PC101E, DCR-PC105E, DCR-PC107E, DCR-PC120E, DCR-PC350E, DCR-PC55E, DCR-TRV50E, DCR-TRV245E, DCR-TRV255E, DCR-TRV265E, DCR-TRV285E, DCR-TRV355E, DCR-TRV480E, CCD-TRV228, DCR-TRV145E, DCR-TRV19E, DCR-IP1E, DCR-IP55E, HDR-XR200VE, HDR-XR500VE, HDR-XR550VE, HDR-SR11E, HDR-SR5E, HDR-SR8E, HDR-CX305E, HDR-CX116E, HDR-CX105E, HDR-CX11E, HDR-CX6EK, HDR-UX3E, HDR-UX1E, HDR-HC5E, HDR-HC3E, DCR-SR58E, DCR-SR57E, DCR-SR35E, DCR-SR75E, DCR-SR32E, DCR-SR72E, DCR-SR290E, DCR-SR50E, DCR-SR90E, DCR-SX53E, DCR-SX30E, DCR-DVD450E, DCR-DVD310E, DCR-DVD106E, DCR-DVD306E, DCR-DVD506E, DCR-DVD101E, DCR-DVD200E, DCR-DVD202E, DCR-DVD205E, DCR-DVD403E, DCR-DVD405E, DCR-DVD7E, DCR-DVD92E, DCR-HC62E, DCR-HC37E, DCR-HC47E, DCR-HC18E, DCR-HC20E, DCR-HC24E, DCR-HC32E, DCR-HC39E, DCR-HC42E, DCR-HC46E, DCR-HC90E, DCR-HC96E, DCR-PC1000E, DCR-PC103E, DCR-PC106E, DCR-PC109E, DCR-PC330E, DCR-PC53E, DCR-TRV22E, DCR-TRV250E, DCR-TRV25E, DCR-TRV270E, DCR-TRV33E, DCR-TRV460E, DCR-TRV60E, CCD-TRV238E, DCR-TRV14E, DCR-IP220E, DCR-IP7E
Product colour *
Blue
Material *
Nylon
Weight & dimensions
Weight
260 g
Other features
Dimensions (WxDxH)
205 x 140 x 180 mm