location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kenwood Chrome Patissier MX300 4 L Tabletop blender

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kenwood Check ‘Kenwood’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Chrome Patissier MX300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MX300 show
Show alternative article codes used in the online market place
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Kenwood’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Kenwood: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35766
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:47:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kenwood Chrome Patissier MX300 4 L Tabletop blender :
The long product name of Kenwood Chrome Patissier MX300 4 L Tabletop blender. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Chrome Patissier MX300 / 400W
More>>>
Short summary description Kenwood Chrome Patissier MX300 4 L Tabletop blender:
This short summary of the Kenwood Chrome Patissier MX300 4 L Tabletop blender data-sheet is auto-generated and uses the product title and the first six key specs.

Kenwood Chrome Patissier MX300, Tabletop blender, 4 L, Chrome

Long summary description Kenwood Chrome Patissier MX300 4 L Tabletop blender:
This is an auto-generated long summary of Kenwood Chrome Patissier MX300 4 L Tabletop blender based on the first three specs of the first five spec groups.

Kenwood Chrome Patissier MX300. Bowl capacity: 4 L. Type: Tabletop blender, Product colour: Chrome. Blending bowl material: Metal. Power consumption (typical): 400 W. Dimensions (WxDxH): 223 x 355 x 355 mm