location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo RX640 Inkjet 5760 x 1440 DPI 21 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Photo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Photo RX640
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C608022
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107204
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Photo RX640 Inkjet 5760 x 1440 DPI 21 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - 21 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - 9,3 kg
Warranty: 1 year Standard Warranty
Long product name Epson Stylus Photo RX640 Inkjet 5760 x 1440 DPI 21 ppm :
The long product name of Epson Stylus Photo RX640 Inkjet 5760 x 1440 DPI 21 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus Photo RX 640 / 21ppm / 5760dpi / A4 / USB / 2.5"LCD
More>>>
Epson Stylus Photo RX640 Inkjet 5760 x 1440 DPI 21 ppm:
The official description of Epson Stylus Photo RX640 Inkjet 5760 x 1440 DPI 21 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson Stylus Photo RX640 is an advanced all-in-one photo centre. It has everything you need to produce high quality photos, copies and scans. Enjoy leading edge technology that is easy to use.
Print, scan and copy premium quality photos
The Epson Stylus Photo RX640 all-inone photo centre offers you premium quality printing and high-performance scanning and copying. You can print stunning, vibrant photos quickly and easily whenever it suits you.
Uncompromised photo functionality
Use the 2.5" Photo Fine colour LCD preview display to view the composition of your images and to select and format the images you want to print. The Epson Stylus Photo RX640 has a built-in transparency unit so handling film, slides and negatives is simple.
High resolution scanning
The 3200 x 6400 dpi MatrixCCD™ scanner lets you capture detailed images to ensure sharp, well-defined copies and enlargements. And the on-screen menu display lets you print high-quality borderless photos directly, whether from digital, photo or film sources.
Perfect results every time
You don’t have to be a computer expert to get the best photos from your printer. Use Epson’s PhotoEnhance technology which automatically detects the type of scene and adjusts the colours accordingly. And use Epson’s Easy Photo Fix software to restore old and damaged memories. It allows you to restore colour to older, faded photos and film, and the dust removal feature eliminates dust specks from film scans. It’s the ideal way to restore and revive your old photo collection.
Affordable, versatile printing
The Epson Stylus Photo RX640 has six individual ink cartridges so you only have to replace the cartridge that has run out, making printing photos very economical. You can also save your images to CD or DVD* and customise by printing your own designs directly onto the CD surface**. You can print, scan and copy direct from memory cards, PictBridge and USB DIRECT-PRINT digital cameras, as well as selected USB flash memory devices. Or use a Bluetooth®*** module to print direct from your Bluetooth® mobile phone.

Short summary description Epson Stylus Photo RX640 Inkjet 5760 x 1440 DPI 21 ppm:
This short summary of the Epson Stylus Photo RX640 Inkjet 5760 x 1440 DPI 21 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo RX640, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, Colour scanning, Direct printing

Long summary description Epson Stylus Photo RX640 Inkjet 5760 x 1440 DPI 21 ppm:
This is an auto-generated long summary of Epson Stylus Photo RX640 Inkjet 5760 x 1440 DPI 21 ppm based on the first three specs of the first five spec groups.

Epson Stylus Photo RX640. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 21 ppm. Copying: Colour copying. Scanning: Colour scanning. Direct printing

Printing
Print resolution colour
5760 x 1440 DPI
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Print speed (colour, normal quality, A4/US Letter)
21 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
21 cpm
Copy speed (colour, normal quality, A4)
21 cpm
Scanning
Scanning *
Colour scanning
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
6
Country of origin
Indonesia
Ports & interfaces
Direct printing *
Yes
Performance
Compatible memory cards
SmartMedia
Sound pressure level (printing)
42 dB
Mac compatibility
Yes
Minimum system requirements
Windows 98SE, Me, 2000 - Pentium III 500MHz 512 MB 1.7GB Windows 2000, XP - Pentium III 500MHz 512 MB 1.7GB Mac OS 9.1 *6 - PowerPC G4 500MHz 512 MB 1GB Mac OS X 10.2 - PowerPC G4 500MHz 512 MB 2.3GB
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
22 W
Weight & dimensions
Weight
9,3 kg
Packaging data
Package width
480 mm
Package depth
520 mm
Package height
280 mm
Package weight
12,8 kg
Quantity per pack
1 pc(s)
Logistics data
Pallet width
120 cm
Pallet height
100 cm
Quantity per pallet layer
2 pc(s)
Quantity per pallet
14 pc(s)
Pallet length (UK)
2,11 m
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
28 pc(s)
Other features
I/O ports
USB
Dimensions (WxDxH)
450 x 414 x 210 mm
Standard media sizes
A4, 10 x 15cm (4 x 6''), 13 x 18cm, 13 x 20cm, 20 x 25cm, 9 x 13cm, 16:9 Hi-Vision size, A5, A6, B5, Legal, 1/2 Letter, User defined Envelopes: C6, No 10, DL, 220 x 132mm
Media types supported
Plain Paper, Epson Photo Quality Ink Jet Paper, Epson Premium Glossy Photo
Compatible operating systems
Microsoft Windows 98SE / Me / 2000 / XP & Macintosh
PictBridge
Yes
All-in-one functions
Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 02:35:35
Uk has collected 8 expert reviews for Epson Stylus Photo RX640 and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
pocket-lint.com
Updated:
2011-08-10 02:35:21
It offers a comprehensive scan, copier, printer, card reader; CD/DVD blank printing capability with direct print functionality to compliment any photo-print requirement and apart from being a tad slow, is excellent...
Good Excellent scan and photo print quality, great combination of scanner, printer, copier features, memory card reader and stand alone operation, CD/DVD printing...
Bad Sluggish when printing at top quality photo setting, furry text printing, copier function can get it wrong...
Bottom line It offers a comprehensive scan, copier, printer, card reader; CD/DVD blank printing capability with direct print functionality to compliment any photo-print requirement and apart from being a tad slow, is excellent...
80%
macworld.co.uk
Updated:
2011-08-10 02:35:22
You might expect Epson’s Stylus Photo RX640 to be an evolution of the lower-end Stylus Photo RX520 we reviewed in our March issue. But despite a passing resemblance, this new product is quite different, both in looks and use. It’s as if Epson...
Good Top-quality photo output; excellent 2.5in LCD screen; handles a variety of media.
Bad Design could be off-putting for upgrading users; non-photo printing less impressive.
Bottom line There isnt much about the RX640 that surprises us, but thats not necessarily a bad thing. Epson has once again turned out a top-quality product complete with its now trademark stunning photo output...
80%
expertreviews.co.uk
Updated:
2011-08-10 02:35:23
Like the Canon PIXMA MP800R, reviewed on page 25, Epsons Stylus Photo RX640 is a high-end inkjet MFP aimed at creative users and digital photographers. The RX640s printer has a lower resolution and larger three-picolitre ink droplet size than the...
60%
itreviews.com
Updated:
2011-08-10 02:35:27
high quality all-in-one scanner, printer, copier: Epsons latest MFD (Multi-Function Device), the RX640, is a step up from its smaller sibling, the RX520, offering six-colour printing, fast scanning, CD/DVD printing, photocopying and the ability to upload...
0%
Country Distributor
United Kingdom 1 distributor(s)