location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG Multi DVD Rewriter GSA-H20LB black optical disc drive Internal DVD-RW

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multi DVD Rewriter GSA-H20LB black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GSA-H20LRBB
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63867
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG Multi DVD Rewriter GSA-H20LB black optical disc drive Internal DVD-RW
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD-RW EIDE/ATA
  • - Internal Tray
  • - LightScribe
Warranty: 2 years
Long product name LG Multi DVD Rewriter GSA-H20LB black optical disc drive Internal DVD-RW :
The long product name of LG Multi DVD Rewriter GSA-H20LB black optical disc drive Internal DVD-RW. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16 x Super Multi DVD Rewriter with LightScribe
More>>>
LG Multi DVD Rewriter GSA-H20LB black optical disc drive Internal DVD-RW:
The official description of LG Multi DVD Rewriter GSA-H20LB black optical disc drive Internal DVD-RW as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Super Multi DVD Rewriter with LightScribe. LighScribe - Burn your own creative label

Features:
-Write DVD+R : 2.4x, 4x CLV, 8x ZCLV, 12xPCAV, 16x CAV
-Write DVD+R DL : 2.4x, 4x CLV, 6x, 8x ZCLV
-Write DVD-R : 2x, 4x CLV, 8x ZCLV, 12x PCAV, 16x CAV
-Write DVD-R DL : 4x CLV
-Write DVD-RAM : 2x, 3x ZCLV, 5x PCAV Ver 2.0 & Higher
-Write DVD+RW : 2.4x, 4x CLV, 8x ZCLV
-Write DVD-RW : 1x, 2x, 4x CLV, 6x ZCLV
-Write CD-R : 16x CLV, 24x ZCLV, 40x, 48x CAV
-Write CD-RW : 4x, 10x, 16x CLV, 24x, 32x ZCLV
-High Speed: 10x
-Ultra Speed: 16x, 24x, 32x
-Data Transfer Rate : CD: max 7,200 KB/s
DVD: max 22,160 KB/s
-Acces Time : DVD-rom: 140/175 ms
DVD-RAM: 250 ms
CD-ROM: 120 ms

Short summary description LG Multi DVD Rewriter GSA-H20LB black optical disc drive Internal DVD-RW:
This short summary of the LG Multi DVD Rewriter GSA-H20LB black optical disc drive Internal DVD-RW data-sheet is auto-generated and uses the product title and the first six key specs.

LG Multi DVD Rewriter GSA-H20LB black, Tray, DVD-RW, EIDE/ATA, 2 MB, 22 MB/s, 48x

Long summary description LG Multi DVD Rewriter GSA-H20LB black optical disc drive Internal DVD-RW:
This is an auto-generated long summary of LG Multi DVD Rewriter GSA-H20LB black optical disc drive Internal DVD-RW based on the first three specs of the first five spec groups.

LG Multi DVD Rewriter GSA-H20LB black. Disc loading type: Tray. Optical drive type: DVD-RW, Interface: EIDE/ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 16x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 48x. Access time: 120 ms

Design
Internal *
Yes
Disc loading type
Tray
Performance
Optical drive type *
DVD-RW
Interface *
EIDE/ATA
LightScribe
Yes
Drive device, buffer size
2 MB
DVD-ROM transfer rate (sustained mode)
22 MB/s
Plug and Play
No
Writing speed
DVD write speed
16x
DVD rewrite speed
6x
CD write speed *
48x
CD rewrite speed
32x
CD-R write speed
48x
CD-RW write speed
32x
DVD+R write speed *
16x
DVD-R write speed
16x
DVD-R Double Layer write speed
4x
DVD+R Double Layer write speed
8x
Writing speed
DVD+RW write speed
8x
DVD-RW write speed
6x
DVD-RAM write speed
5x
Reading speed
DVD read speed
16x
CD read speed *
48x
CD-R read speed
48x
CD-RW read speed
48x
CD-ROM read speed
48x
DVD+R read speed
16x
DVD-R read speed
16x
DVD-RW read speed
16x
DVD+RW read speed
16x
Access time
Access time
120 ms
Weight & dimensions
Weight
700 g
Other features
DVD-RW speed
6x
DVD+R speed
16x
DVD+RW speed
8x
DVD-R speed
16x
Dimensions (WxDxH)
146 x 170 x 41,3 mm
Number of optical discs
1 discs
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:57:09
Uk has collected 2 expert reviews for LG Multi DVD Rewriter GSA-H20LB black optical disc drive Internal DVD-RW and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Brand Image Product code Product Stock Price from
LG 16x Super Multi DVD Rewriter black optical disc drive Internal DVD-RW LG 16x Super Multi DVD Rewriter black optical disc drive Internal DVD-RW
(show image)
GSA-H10NRB 16x Super Multi DVD Rewriter black 0.00
(excl. VAT)
0 (incl. VAT)
LG 16x Super Multi DVD Rewriter black Bulk optical disc drive Internal DVD-RW LG 16x Super Multi DVD Rewriter black Bulk optical disc drive Internal DVD-RW
(show image)
GSA-H10NRBBB 16x Super Multi DVD Rewriter black Bulk 0.00
(excl. VAT)
0 (incl. VAT)
LG 16x Super Multi DVD Rewriter black bulk optical disc drive Internal DVD-RW LG 16x Super Multi DVD Rewriter black bulk optical disc drive Internal DVD-RW
(show image)
GSA-H10NRBB 16x Super Multi DVD Rewriter black bulk 0.00
(excl. VAT)
0 (incl. VAT)
LG 16x Super Multi DVD Rewriter optical disc drive Internal DVD-RW LG 16x Super Multi DVD Rewriter optical disc drive Internal DVD-RW
(show image)
GSA-H10NBBB 16x Super Multi DVD Rewriter 0.00
(excl. VAT)
0 (incl. VAT)
LG 16x Super Multi DVD Rewriter optical disc drive Internal DVD-RW LG 16x Super Multi DVD Rewriter optical disc drive Internal DVD-RW
(show image)
GSA-H10NBB 16x Super Multi DVD Rewriter 0.00
(excl. VAT)
0 (incl. VAT)
LG 16X Super Multi DVD Rewriter optical disc drive Internal DVD-RW LG 16X Super Multi DVD Rewriter optical disc drive Internal DVD-RW
(show image)
GSA-4166B 16X Super Multi DVD Rewriter 0.00
(excl. VAT)
0 (incl. VAT)
LG 52x Combo Drive Ivory optical disc drive Internal LG 52x Combo Drive Ivory optical disc drive Internal
(show image)
GCE-8527B 52x Combo Drive Ivory 0.00
(excl. VAT)
0 (incl. VAT)
LG 52x Combo Drive Ivory Bulk optical disc drive Internal LG 52x Combo Drive Ivory Bulk optical disc drive Internal
(show image)
GCE-8527BB 52x Combo Drive Ivory Bulk 0.00
(excl. VAT)
0 (incl. VAT)