location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay S270n LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDisplay
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S270n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2PD37AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628758753 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 385755
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 13:58:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2020
Product end of life date
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteDisplay S270n LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Put all your creativity and content front and center on a large 68.58 cm (27”)diagonal screen with 4K[1], 3840 x 2160 resolution that reveals every detail and makes every color pop.
  • - Maintain a minimalist workspace by pulling video and data from and sending power[2] to your PC, notebook, tablet or phone with just one USB-C™ cable connection.
  • - Prepare for maximum visual impact and productivity with a 3-sided micro-edge bezel that tiles for a virtually seamless multi-display[3] experience. Get comfortable with 100-mm height adjustability.
Warranty: 1 year limited warranty including 1 year of parts and labour. Certain restrictions and exclusions apply.
Long product name HP EliteDisplay S270n LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver :
The long product name of HP EliteDisplay S270n LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27", 4K Ultra HD 3840 x 2160, 16:9, 350cd/m²
More>>>
HP EliteDisplay S270n LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver:
The official description of HP EliteDisplay S270n LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4K[1] with a powerful presence
Strike envy across the office with the elegance of the UHD HP EliteDisplay S270n 4K Micro Edge Monitor. It delivers style and simplicity with a modern 3-sided micro-edge bezel and easy single-cable USB-C™ connectivity to your device.

Short summary description HP EliteDisplay S270n LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver:
This short summary of the HP EliteDisplay S270n LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDisplay S270n, 68,6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5,4 ms, Black, Silver

Long summary description HP EliteDisplay S270n LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver:
This is an auto-generated long summary of HP EliteDisplay S270n LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver based on the first three specs of the first five spec groups.

HP EliteDisplay S270n. Display diagonal: 68,6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 5,4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black, Silver

Don’t miss a thing
Don’t miss a thing

Put all your creativity and content front and center on a large 68.58 cm (27”) diagonal screen with 4K[1], 3840 x 2160 resolution that reveals every detail and makes every color pop.

Clear your clutter
Clear your clutter

Maintain a minimalist workspace by pulling video and data from and sending power[2] to your PC, notebook, tablet or phone with just one USB-C™ cable connection.

Wide open spaces

Prepare for maximum visual impact and optimal productivity with a 3-sided micro-edge bezel that tiles easily for a virtually seamless multi-display[3] experience. Get comfortable with 100-mm height adjustability.

Simple setup

Speed deployments with out-of-the-box readiness and quickly connect your video sources to the display with one DisplayPort™ 1.2 and two HDMI, in addition to the USB-C™ port.

Conserve power and costs
Conserve power and costs

Be energy-smart when you deploy a design that is ENERGY STAR® certified and EPEAT® Gold registered.[4]

Divide and conquer

Design the screen for how you work with HP Display Assistant software, which enables screen partitioning and helps deter theft by dimming a display that’s disconnected without approval.

Click or call for support

Rest assured that your IT investment is supported by a three-year standard limited warranty. To extend your protection, select an optional HP Care service.[5]

Display
Display diagonal *
68,6 cm (27")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
5,4 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 480, 800 x 600 (SVGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 768 (WXGA), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1440, 2560 x 1600 (WQXGA)
Contrast ratio (typical) *
1300:1
Contrast ratio (dynamic)
10000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.073 billion colours
Pixel pitch
0,155 x 0,155 mm
Horizontal scan range
27 - 135 kHz
Vertical scan range
24 - 60 Hz
Viewable size, horizontal
59,7 cm
Viewable size, vertical
33,6 cm
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black, Silver
Country of origin
China
Ports & interfaces
Built-in USB hub *
Yes
DVI port
No
HDMI ports quantity
2
DisplayPorts quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
100 x 100 mm
Ergonomics
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
10 cm
Tilt adjustment
Yes
Tilt angle range
-5 - 23°
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, Dutch, English, Spanish, French, Italian, Japanese, Portuguese
Number of OSD languages
10
Plug and Play
Yes
Power
Power consumption (typical) *
55 W
Power consumption (standby) *
0,5 W
Power consumption (max)
126 W
Power consumption (off)
0,5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Annual energy consumption
64 kWh
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Packaging content
Cables included
AC, DisplayPort, HDMI
Weight & dimensions
Width (with stand)
613,5 mm
Depth (with stand)
189,9 mm
Height (with stand)
498,5 mm
Width (without stand)
613,5 mm
Depth (without stand)
40 mm
Height (without stand)
362,5 mm
Weight (without stand)
4,85 kg
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
C
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 00:31:18
Uk has collected 6 expert reviews for HP EliteDisplay S270n LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Country Distributor
Deutschland 1 distributor(s)
Polska 1 distributor(s)
United Arab Emirates 1 distributor(s)
Disclaimer HP EliteDisplay S270n LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver:
Disclaimer

[1] 4K content required to view 4K images.
[2] Up to 60 Watts. Refer to Power Output in product QuickSpecs for exact specifications, PC must be compatible with the display's power output.
[3] Additional displays sold separately.
[4] EPEAT® registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status in your country. Search keyword generator on HP’s 3rd party option store for solar generator accessories at www.hp.com/go/options.
[5] HP Care Packs sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.