location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis Gigabit Ethernet media converter, SX to LX, fibre SC, 70km network media converter 1000 Mbit/s 1550 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gigabit Ethernet media converter, SX to LX, fibre SC, 70km
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-MC1001SC/GS4
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60858
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Allied Telesis Gigabit Ethernet media converter, SX to LX, fibre SC, 70km network media converter 1000 Mbit/s 1550 nm :
The long product name of Allied Telesis Gigabit Ethernet media converter, SX to LX, fibre SC, 70km network media converter 1000 Mbit/s 1550 nm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gigabit Ethernet media converter, SX to LX, fibre SC, 70km
More>>>
Allied Telesis Gigabit Ethernet media converter, SX to LX, fibre SC, 70km network media converter 1000 Mbit/s 1550 nm:
The official description of Allied Telesis Gigabit Ethernet media converter, SX to LX, fibre SC, 70km network media converter 1000 Mbit/s 1550 nm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extend the distance of Gigabit
The Allied Telesyn AT-MC1001 family of Gigabit Ethernet Media Converters allows users to extend the size of their Gigabit network by converting 1000SX ports to 1000LX. Using 1000LX technology can increase the maximum fibre cable distance from 220m to 70km.

Resilience and MissingLink™
The AT-MC1001 Gigabit media converters support the MissingLink™ feature. The
MissingLink™ feature enables the fibre optic ports on the media converter to pass the ‘Link’ status of their connections to each other. When the media converter detects a problem with one of the ports, such as the loss of connection to an end-node, the media converter shuts down the connection to the other port, thus notifying the node that the connection has been lost.

Features:
Standalone or rackmountable into the AT-MCR12 chassis
Auto-sense MDI/MDIX
Full-Duplex operation
Cost effective migration

Short summary description Allied Telesis Gigabit Ethernet media converter, SX to LX, fibre SC, 70km network media converter 1000 Mbit/s 1550 nm:
This short summary of the Allied Telesis Gigabit Ethernet media converter, SX to LX, fibre SC, 70km network media converter 1000 Mbit/s 1550 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis Gigabit Ethernet media converter, SX to LX, fibre SC, 70km, 1000 Mbit/s, 1000Base-SX, 1000Base-LX, Wired, 1550 nm, UL-Cul,CSA/CSA, NRTL,TUV, CE compliant, 6 W

Long summary description Allied Telesis Gigabit Ethernet media converter, SX to LX, fibre SC, 70km network media converter 1000 Mbit/s 1550 nm:
This is an auto-generated long summary of Allied Telesis Gigabit Ethernet media converter, SX to LX, fibre SC, 70km network media converter 1000 Mbit/s 1550 nm based on the first three specs of the first five spec groups.

Allied Telesis Gigabit Ethernet media converter, SX to LX, fibre SC, 70km. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000Base-SX, 1000Base-LX. Connectivity technology: Wired. Wavelength: 1550 nm. Safety: UL-Cul,CSA/CSA, NRTL,TUV, CE compliant. Power consumption (typical): 6 W

Network
Maximum data transfer rate *
1000 Mbit/s
Cabling technology
1000Base-SX, 1000Base-LX
Ports & interfaces
Connectivity technology
Wired
Performance
Wavelength *
1550 nm
Design
Safety
UL-Cul,CSA/CSA, NRTL,TUV, CE compliant
Power
Power consumption (typical)
6 W
Weight & dimensions
Weight
294 g
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 80 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Data link protocols
Gigabit Ethernet
Dimensions (WxDxH)
105 x 95 x 25 mm
Electromagnetic emissions
FCC Class B
Brand Image Product code Product Stock Price from
D-Link DMC-810SC Media Converters network media converter D-Link DMC-810SC Media Converters network media converter
(show image)
DMC-810SC/B DMC-810SC Media Converters 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DMC-300M Media Converters network media converter D-Link DMC-300M Media Converters network media converter
(show image)
DMC-300M/B DMC-300M Media Converters 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DMC-515SC Media Converters network media converter D-Link DMC-515SC Media Converters network media converter
(show image)
DMC-515SC/B DMC-515SC Media Converters 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DMC-615SC Media Converter network media converter D-Link DMC-615SC Media Converter network media converter
(show image)
DMC-615SC/B DMC-615SC Media Converter 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DMC-560SC Media Converters network media converter D-Link DMC-560SC Media Converters network media converter
(show image)
DMC-560SC/B DMC-560SC Media Converters 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DMC-530SC Media Converters network media converter D-Link DMC-530SC Media Converters network media converter
(show image)
DMC-530SC/B DMC-530SC Media Converters 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DMC-810SC Media Converters network media converter D-Link DMC-810SC Media Converters network media converter
(show image)
DMC-810SC/E DMC-810SC Media Converters 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DMC-530SC Media Converters network media converter D-Link DMC-530SC Media Converters network media converter
(show image)
DMC-530SC/E DMC-530SC Media Converters 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DMC-515SC Media Converters network media converter D-Link DMC-515SC Media Converters network media converter
(show image)
DMC-515SC/E DMC-515SC Media Converters 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DMC-560SC Media Converters network media converter D-Link DMC-560SC Media Converters network media converter
(show image)
DMC-560SC/E DMC-560SC Media Converters 0.00
(excl. VAT)
0 (incl. VAT)