location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung EF-NG960 mobile phone case 14,7 cm (5.8") Cover Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF-NG960
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EF-NG960PBEGWW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8801643098537
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 225901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2023 14:46:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung EF-NG960 mobile phone case 14,7 cm (5.8") Cover Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 14,7 cm (5.8") Samsung
  • - Black
  • - Scratch resistant
Long product name Samsung EF-NG960 mobile phone case 14,7 cm (5.8") Cover Black :
The long product name of Samsung EF-NG960 mobile phone case 14,7 cm (5.8") Cover Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LED View Cover, Galaxy S9
More>>>
Samsung EF-NG960 mobile phone case 14,7 cm (5.8") Cover Black:
The official description of Samsung EF-NG960 mobile phone case 14,7 cm (5.8") Cover Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You don't need to see the screen to keep informed with the LED View Cover. It gives you easy to read notifications on the cover and allows you to choose personalised icons to add some fun to your alerts.

Short summary description Samsung EF-NG960 mobile phone case 14,7 cm (5.8") Cover Black:
This short summary of the Samsung EF-NG960 mobile phone case 14,7 cm (5.8") Cover Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung EF-NG960, Cover, Samsung, Galaxy S9, 14,7 cm (5.8"), Black

Long summary description Samsung EF-NG960 mobile phone case 14,7 cm (5.8") Cover Black:
This is an auto-generated long summary of Samsung EF-NG960 mobile phone case 14,7 cm (5.8") Cover Black based on the first three specs of the first five spec groups.

Samsung EF-NG960. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy S9, Maximum screen size: 14,7 cm (5.8"), Product colour: Black

Features
Maximum screen size *
14,7 cm (5.8")
Compatibility *
Galaxy S9
Case type *
Cover
Product colour *
Black
Features
Brand compatibility *
Samsung
Protection features
Scratch resistant
Weight & dimensions
Weight
53,5 g
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)