location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon BJC-5500 BUBBLEJET 4.5PPM inkjet printer Colour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BJC-5500 BUBBLEJET 4.5PPM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0805A026
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105818
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:05:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon BJC-5500 BUBBLEJET 4.5PPM inkjet printer Colour :
The long product name of Canon BJC-5500 BUBBLEJET 4.5PPM inkjet printer Colour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BJC-5500 Fast B&W printing A2
More>>>
Canon BJC-5500 BUBBLEJET 4.5PPM inkjet printer Colour:
The official description of Canon BJC-5500 BUBBLEJET 4.5PPM inkjet printer Colour as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print more paper sizes, faster. Tractor feed built-in, plus cut-sheet sizes up to A2 - in full colour!
Fast B&W printing - without the noise of impact printers.
Tractor feed for full width computer paper built-in.
Both optional sheet feeder bins hold up to 100 sheets each.
Print A3 CAD drawings on plain, coated and glossy paper.
Create A2 posters and displays on high gloss and back print film.

Short summary description Canon BJC-5500 BUBBLEJET 4.5PPM inkjet printer Colour:
This short summary of the Canon BJC-5500 BUBBLEJET 4.5PPM inkjet printer Colour data-sheet is auto-generated and uses the product title and the first six key specs.

Canon BJC-5500 BUBBLEJET 4.5PPM, Colour, 5, 7 ppm

Long summary description Canon BJC-5500 BUBBLEJET 4.5PPM inkjet printer Colour:
This is an auto-generated long summary of Canon BJC-5500 BUBBLEJET 4.5PPM inkjet printer Colour based on the first three specs of the first five spec groups.

Canon BJC-5500 BUBBLEJET 4.5PPM. Colour, Number of print cartridges: 5. Print speed (black, normal quality, A4/US Letter): 7 ppm

Features
Colour *
Yes
Number of print cartridges *
5
Printing
Print speed (black, normal quality, A4/US Letter) *
7 ppm
Printing
Print speed (colour, normal quality, A4/US Letter)
2,5 ppm
Design
Market positioning *
Home & office
Other features
Dimensions (WxDxH)
600 x 196 x 364 mm
Interface
Parallel - IEEE 1284
Standard input trays
Tractor (pin) feed, manual feed with input/output tray