location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 69024 air mattress Double mattress Beige

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80" x 60" x 20"/2.03m x 1.52m x 51cm Essence Fortech Airbed (Queen) with Built-in AC pump
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
69024
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138924367
Category: Air Mattresses Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bestway 69024 air mattress Double mattress Beige
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.03m x 1.52m x 51cm / 80" x 60" x 20"
  • - Fortech Fiber is the fusion of dense polyester fabric and durable PVC, which provides high levels of strength, durability and comfort
  • - Sturdy coil beam construction
  • - Solid rib and surround frame design support you and eliminate roll offs during the night
  • - Built-in 220-240V~ electric air pump
  • - Inflates in 300 seconds
  • - Great for indoor use
  • - Storage bag included
  • - Full color box
  • - Contents: One airbed, one storage bag, repair bag
Long product name Bestway 69024 air mattress Double mattress Beige :
The long product name of Bestway 69024 air mattress Double mattress Beige. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

80" x 60" x 20"/2.03m x 1.52m x 51cm Essence Fortech Airbed (Queen) with Built-in AC pump
More>>>
Short summary description Bestway 69024 air mattress Double mattress Beige:
This short summary of the Bestway 69024 air mattress Double mattress Beige data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 69024, Double mattress, Queen size, Rectangle, Indoor, Built-in air pump

Long summary description Bestway 69024 air mattress Double mattress Beige:
This is an auto-generated long summary of Bestway 69024 air mattress Double mattress Beige based on the first three specs of the first five spec groups.

Bestway 69024. Type: Double mattress, Product colour: Beige, Material: PVC, Polyester. Width: 1520 mm, Length: 2030 mm, Height: 510 mm. Package type: Box. Minimum order quantity: 2 pc(s), Quantity per pallet: 48 pc(s)

Features
Mattress size
Queen size
Shape
Rectangle
Type *
Double mattress
Product colour *
Beige
Material *
PVC, Polyester
Top surface material *
PVC
Suitable for
Indoor
Built-in air pump *
Yes
Pump voltage
220 - 240 V
Operating time
5 min
Country of origin
China
Intrastat code
63064000
Weight & dimensions
Width
1520 mm
Weight & dimensions
Length
2030 mm
Height
510 mm
Weight
8,27 kg
Package width
390 mm
Package depth
355 mm
Package height
205 mm
Package volume
64000 cm³
Packaging content
Storage case
Yes
Repair kit included
Yes
Package type
Box
Logistics data
Minimum order quantity
2 pc(s)
Quantity per pallet
48 pc(s)